More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBar USB-2 128MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23853
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
66902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Performance
Capacity
*
0.125 GB
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Design
Certification
CE, FCC, EMI, EMS
Weight & dimensions
Weight
9 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
USB powered

Dimensions (WxDxH)
65.2 x 19.6 x 9.2 mm
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 6 expert reviews for Freecom DataBar USB-2 128MB USB flash drive 0.125 GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
80%
|
Source | Review comments | Score |
---|---|---|
macworld.co.uk
Updated:
2011-10-23 01:30:04 |
Freecom’s Databar doesn’t sport the rugged design of Corsair’s Voyager, nor the additional security and backup features of the SanDisk and Kingston memory sticks. However, it does provide a conveniently compact and solid storage device at a pretty reas...
![]() ![]() |
80%
|
techradar.com
Updated:
2011-10-23 01:30:04 |
This latest Databar from Freecom packs in 16GB of space for a mere £24 (inc. VAT), which at £1.50 per MB is amazing value. The design is simple, being a black plastic stick with a separate lid and an overall weight of 9g. Being USB you dont need to in...
![]() ![]() |
80%
|
pcadvisor.co.uk
Updated:
2011-10-23 01:30:04 |
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use. The Freecom USB 2.0 DataBar is priced at £2.81...
![]() |
80%
|
pocket-lint.com
Updated:
2011-10-23 01:30:04 |
Memory keys have become an everyday object and while the Freecom DataBar isn’t much to look at, we found it a versatile addition to the mobile user’s kit.>> Our score8/10>> Your score?/10>> See other reviews with this sc...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2011-10-23 01:30:04 |
This is the only 16GB flash drive here, and is identical to the 8GB DataBar in design and features. At £3.96 per gigabyte its reasonable value, but you could buy two of Freecoms 8GB drives instead and still have £19 left over. The drive had impre...
|
80%
|
techworld.com
Updated:
2011-10-23 01:30:04 |
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use.The Freecom USB 2.0 DataBar is priced at £2.81 pe...
![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
23855 | Databar |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
23854 | DataBar USB-2 256MB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|