location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV™ 35GB/90GB ATAPI Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31234502
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
HDD capacity *
35 GB
HDD speed *
4200 RPM
Read seek time
13 ms
Write seek time
12 ms
Average latency
7.1 ms
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Packaging content
Bundled software
Solutions CD: System Software, Iomega Automatic Backup Pro software, Norton Ghost for REV Drive, HTML User Manual & Help Files.
Weight & dimensions
Weight
424 g
Other features
Dimensions (WxDxH)
25.4 x 101.4 x 146 mm
Internal
Yes
Minimum storage drive space
100 MB
Minimum processor
333 MHz Pentium II
Minimum RAM
128 MB
Compatible operating systems
Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows 2000 Server SP3, Microsoft Windows 2000 Professional SP3, Microsoft Windows 2000 Advanced Server SP3, Microsoft Windows Small Business Server 2003
Compressed capacity
90 GB
Brand Image Product code Product Stock Price from
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM
(show image)
31234502?20PK REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive
(show image)
33030 REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive
(show image)
33031 REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)