location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG4150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5290B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999785028
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 4800 x 1200 DPI
  • - A4
  • - Direct printing
  • - USB port Wi-Fi
  • - 5.7 kg
More>>>
Printing
Print technology *
Inkjet
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Features
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (printing)
21 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.7 kg
Other features
Network ready
Yes
Compatible operating systems
Windows 7 SP1, Windows Vista, Windows XP SP2, SP3, Mac OS X v.10.5.8 - 10.7
All-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Colour copy capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:33:20
Uk has collected 10 expert reviews for Canon MG4150 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
computeractive.co.uk
Updated:
2013-04-25 20:33:19
The Pixma MG4150 is one of Canon’s cheaper photo printers but it has a few features we wouldn’t expect at this price. Both USB and wireless connections are provided, and owners of Android and iOS handhelds can print wirelessly using Canon’s printing ap...
0%
trustedreviews.com
Updated:
2013-04-25 20:33:19
All-in-one printers start at well under £100, but if you can afford slightly more than an entry-level price, you can get useful extra features at around £80. Canon's PIXMA MG4150 sits close to this price and includes duplex print, wireless connection and...
Good Remote printing with Cloud Link, Quick and easy maintenance, AirPrint compatibility...
Bad Slow colour print, Fuzzy colour copies, Large footprint when open...
Bottom line Canon rates the PIXMA MG4150 at 9.9ppm for black and 5.7ppm for colour. In our tests we saw a maximum speed of 8.1ppm, for the 20-page text test and slightly less, around 7.9ppm, for the five page documents. So good speeds when printing black text, but un...
70%
expertreviews.co.uk
Updated:
2013-04-25 20:33:19
Canon's Pixma MG4150 is one of many inkjet multifunction peripherals in the PIXMA range. It's designed as an affordable but well-specified device for home users; it has a comprehensive control panel with a colour screen, can print on both sides of a sh...
Bottom line Frustrating controls aside, this is a good budget MFP. It's a shame, then, that it's more expensive than better models from Canon's own range...
60%
techadvisor.co.uk
Updated:
2013-04-25 20:33:19
This new multifunction Canon Pixma MG4150 from Canon offers printing, scanning and copying, delivered within a smart polished black design. It’s stylishly curved and looks good enough to fit into any living room or home office. Canon makes much of its...
Bottom line As a colour printer, the Pixma works very well. Its runnning costs are decent and the quality is high. It's also very solid as a text printer, and it has an appetising range of features – particularly for connectivity. We found some areas (paper handli...
70%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
6223B006 MG3250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI
(show image)
6221B006 MG2250 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)