location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Flexcam HD with Microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexcam HD with Microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLFLCAMHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909023696
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic Flexcam HD with Microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 MP 1600 x 1200 pixels 30 fps
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Silver
More>>>
Performance
Megapixel (approx.) *
2 MP
Maximum video resolution *
1600 x 1200 pixels
Maximum frame rate
30 fps
Resolution at capture speed
640x480@30fps
Supported video modes
720p
Photo feature
Yes
Maximum image resolution
1600 x 1200 pixels
Maximum interpolated image resolution
5 MP
Snapshot button
Yes
Auto focus
Yes
Face tracking *
Yes
Design
Interface *
USB 2.0
Product colour *
Silver
Design
Mounting type *
Clip/Stand
Built-in flash *
No
LED indicators
Yes
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
120 mm
Depth
60 mm
Height
70 mm
Weight
76 g
Packaging data
Package type
Blister
Microphone
Built-in microphone *
Yes
Brand Image Product code Product Stock Price from
Conceptronic AMDIS 1080P Full HD Webcam with Microphone Conceptronic AMDIS 1080P Full HD Webcam with Microphone
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB Chatcam with microphone Conceptronic USB Chatcam with microphone
(show image)
CLLCHATCAM USB Chatcam with microphone 0.00
(excl. VAT)
0 (incl. VAT)