location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-821
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H167040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-821
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 2600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2600 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
200 W
Features
Noise level *
30 dB
Country of origin
Japan
Design
Market positioning *
Home cinema
Display
Display resolution
1024 x 768 pixels
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
4 kg
Weight & dimensions
Package width
375 mm
Package depth
446 mm
Package height
295 mm
Package weight
6.7 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
192 cm
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
350 x 272 x 109 mm
Power requirements
100–120V / 200–240V ±10%, 50/60Hz AC
I/O ports
Video: Composite Video: RCA (Yellow) x 1; S-Video: Mini-DIN; Component Video: Mini D-sub 15pin Blue molding (In common with Analogue RGB connector) Video-RGB: Mini D-sub 15 pin Blue Molding (in common with Analogue RGB connector) Audio: Stereo mini-jack x 2
Audio system
Stereo mini-jack x 2