More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-6504n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-6504N
Category:
Wireless Routers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
160706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 8 expert reviews for Edimax BR-6504n wireless router and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
75%
|
Source | Review comments | Score |
---|---|---|
expertreviews.co.uk
Updated:
2011-09-26 06:46:33 |
Takes a bit of setup, but low price and high speed make up for a lot. Edimax doesnt supply a CD-based setup wizard, so you have to use the routers web interface instead. This works well enough, but its a shame the wizard only takes you through s...
|
80%
|
pcadvisor.co.uk
Updated:
2011-09-26 06:46:47 |
The latest 802.11n router from Edimax - the Edimax BR-6504n Wi-Fi router - is a glossy white affair that boasts the usual sexed-up Draft N bandwidth claim of 300Mbps (even though devices can connect to it at 270Mbps and no more). This claim, if true...
![]() |
80%
|
xbitlabs.com
Updated:
2011-09-26 06:46:37 |
While the IEEE committee is postponing the date of ratification of the 802.11n specification, the organizations and companies that have anything to do with the new wireless standard are already busy working with it. The certification process for device...
![]() ![]() ![]() |
0%
|
smallnetbuilder.com
Updated:
2011-09-26 06:46:42 |
Low cost 2.4 GHz Wi-Fi Certified 802.11n Draft 2.0 router with WDS bridging / repeating...
![]() ![]() ![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
Belkin |
![]() (show image) |
F5D8231DF4 | N1 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DIR-635/E | DIR-635/E |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DI-724GU | DI-724GU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
20002338 | FRITZ!Box Fon WLAN 7140 Annex B |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|