location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SpinPoint F1 HD753LJ - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpinPoint F1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD753LJ - 750GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD753LJ
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SpinPoint F1 HD753LJ - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 32 MB
  • - 640 g
More>>>
Features
HDD capacity *
750 GB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA II
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
7.7 W
Power consumption (standby)
1.2 W
Power consumption (PowerSave)
1.2 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Operating shock
70 G
Non-operating shock
350 G
Weight & dimensions
Width
101.5 mm
Height
26.1 mm
Depth
147 mm
Weight
640 g
Other features
Power requirements
+5V±5%, +12V±10%
Internal
Yes
Drive ready time
12 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:06:39
Uk has collected 8 expert reviews for Samsung SpinPoint F1 HD753LJ - 750GB HDD internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
alphr.com
Updated:
2011-10-04 03:06:29
Whereas the 500GB and 640GB SpinPoint disks make do with comparatively small cache sizes, the larger SpinPoint drives have a full 32MB as well as a muscular set of features. The result is a huge performance boost. Its average read speed of 98.6MB/sec w...
Bottom line Fantastic performance and excellent value: a worthy victor...
83%
expertreviews.co.uk
Updated:
2011-10-04 03:06:30
The Spinpoint F1 DT 750GB hard disk is from the same series as Samsungs 1TB disk, which picks up our Best Buy award. Both have a similar cost per gigabyte, and with performance thats almost as fast as the 1TB model, this 750GB model comes close to...
100%
digitalversus.com
Updated:
2011-10-04 03:06:36
Although suggesting its new hard drive is capable of speeds seen on a Formula One circuit is perhaps a little hyperbolic on Samsungs part, its not an altogether unreasonable claim.This is a very fast hard drive, reaching writing speeds of 88.8 MB/s a...
Good Excellent reading and writing speeds, Good noise management...
Bad Slightly noisier than average, Can get too warm...
100%
silentpcreview.com
Updated:
2011-10-04 03:06:33
Samsung F1s are the top performing 7200RPM desktop drives of the day. We put the 750G and 1TB models through their paces in SPCRs acoustics chamber to find out whether they can take the low noise crown.
Bottom line The Samsung F1 750GB and 1000GB drives are the quietest 7200 RPM drives currently available, by a small margin. Their overall noise signature is quite benign, with very low tonality; the mostly broadband sound easily blends in with other noise in a PC...
0%