location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T610 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6711A show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2010
Product end of life date
data sheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T610 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Cyan, Grey, Magenta, Pigment black, Pigment matte black, Yellow
  • - USB port
More>>>
Printing
Print head nozzles
1056
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PCL 3
Printing colours *
Cyan, Grey, Magenta, Pigment black, Pigment matte black, Yellow
Print speed (normal quality)
35 sec/page
Input & output capacity
Total number of input trays
1
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3
Cut sheets *
Yes
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Maximum paper trays
1
Media thickness (by paper path)
31.5 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Internal memory
128 MB
Power
Power consumption (typical)
200 W
System requirements
Compatible operating systems
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64, Windows Server 2003, Windows Vista Ready; Novell NetWare 5.x, 6.x; Mac OS X v 10.2 or higher; Citrix MetaFrame
Weight & dimensions
Dimensions (WxDxH)
1262 x 661 x 397 mm
Weight
47 kg
Size (imperial)
61 cm (24")
Packaging data
Drivers included
Yes
Bundled software
Autodesk Design Review CD HP Web Jetadmin, HP Easy Print Care/Printer Utility
Other features
Line accuracy
+/- 0.1%
Minimum line width
0.05 mm
Acoustic pressure emissions
57 dB
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Ink drop
6 pl
Roll maximum input
1
Logistics data
Products per pallet
1 pc(s)