location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R360 server 480 GB Rack (1U) Intel Xeon E E-2488 3.2 GHz 32 GB DDR5-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R360FY26Q1V2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2025 11:19:26
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R360 server 480 GB Rack (1U) Intel Xeon E E-2488 3.2 GHz 32 GB DDR5-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2488 3.2 GHz
  • - 32 GB DDR5-SDRAM 2 x 16
  • - 480 GB
  • - Rack (1U) 600 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2488
Processor frequency *
3.2 GHz
Processor boost frequency
5.6 GHz
Performance cores
8
Processor cores
8
Processor cache
24 MB
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor threads
16
Memory types supported by processor
DDR5-SDRAM
Memory clock speeds supported by processor
4800 MHz
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory layout (slots x size)
2 x 16 GB
Memory data transfer rate
4800 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
480 GB
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported SSD sizes
3.5"
Number of SSDs supported
4
RAID support *
Yes
Supported RAID controllers
PERC H755 Adapter Card
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
1
Network
LAN controller
Broadcom 5719
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Rack (1U)
Product colour
Black
Performance
Remote administration
iDRAC9, Basic 16G
Software
Operating system installed *
No
Compatible operating systems *
Canonical® Ubuntu® Server LTS Microsoft® Windows Server® with Hyper-V RedHat® Enterprise Linux SUSE® Linux Enterprise Server VMware® ESXi®
Power
Redundant power supply (RPS) support *
Yes
Power supply *
600 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Carbon footprint
Total carbon footprint (kg of CO2e)
1140
Total carbon emissions, standard deviation (kg of CO2e)
943
Carbon emissions, manufacturing (kg of CO2e)
308
Carbon emissions, logistics (kg of CO2e)
103
Carbon emissions, energy usage (kg of CO2e)
718
Carbon emissions, end-of-life (kg of CO2e)
11
Total carbon emissions, w/o use phase (kg of CO2e)
422
PAIA version
1.4.0, 2024
Weight & dimensions
Width
482 mm
Height
42.8 mm
Packaging content
Packaging content
Riser Config 2, Butterfly Gen4 Riser (x8/x8)
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512
Target workload
Read Intensive (RI)