location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 26IRB8 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5 26IRB8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90UU00QFRI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530990458 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 10:13:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide - Enable or disable the ErP LPS compliance mode (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 90UU00QFRI user manual (34.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety and Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Generic Safety and Compliance Notices (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (20.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 26IRB8 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Grey 500 W
  • - Intel® Core™ i7 i7-14700KF Processor cores: 20
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 Ti 8 GB
  • - Ethernet LAN Wi-Fi 6E (802.11ax) Bluetooth 5.3
More>>>
<p>Game Without Compromise. Go Beyond Performance With Intel® Core™ Processors.</p>

Game Without Compromise. Go Beyond Performance With Intel® Core™ Processors.

Intel® Core™ processors feature newly optimized hybrid architecture and industry-leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in-game to advancing in real life, Intel empowers you to be your best self.

<p> Accessories with savage, stylish performance</p>

 Accessories with savage, stylish performance

Surround your savagely powerful Lenovo gaming rig with stylish, high-performance Legion gaming accessories. Bright, crisply-focused Legion monitors can enable more precise firing and navigation. Or add a highly-tactile keyboard, precision gaming mouse, or deeply immersive headset. We've even got armored bags for ultimate protection of your game gear.

<p>Embrace the Legion Vantage</p>

Embrace the Legion Vantage

Our exclusive Legion Vantage software helps you adjust and optimize your PC settings to elevate your gaming experience and push you to victory. Capabilities range from a real-time performance dashboard to overclocking controls to AI-enhanced performance tuning, including intelligent fan controls.

<p>Beyond fast</p>

Beyond fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

<p>Play 100+ high-quality games with Game Pass included</p>

Play 100+ high-quality games with Game Pass included

Play hundreds of PC games, and day one blockbusters like Fortnight and League of Legends, with your new Lenovo Legion or LOQ devices and 3 months of PC Game Pass -including EA play. With new games added all the time, there’s always something new to play.**PC Game Pass: Subscription continues automatically at regular monthly price unless cancelled. Subject to xbox.com/subscriptionterms*The three free months of XBOX Game Pass Ultimate is only available for devices preloaded with Windows OS and XBOX. Devices purchased without an operating system are not eligible for this offer.

<p>A gaming PC that stays cool—like you</p>

A gaming PC that stays cool—like you

You can't enter a Battle Royale with a gaming rig that's prone to overheating. That's why Lenovo designed the Legion Tower 5i Gen 8 with whisper-quiet air cooling rated up to 180W—plenty to keep your PC humming, even in intense sessions. The front bezel on the updated chassis is mesh vented, too, to maximize airflow while still limiting ambient noise.

<p>Battlestation look &amp; feel<br/></p>

Battlestation look & feel

With its redesigned chassis and new internal features, the Legion Tower 5i Gen 8 is one part gaming battlestation, one part cooling station. An optional glass panel on the toolless side casing exposes the impressive internal components, including the 16.7 million-color ARBG fans. There's a snazzy new Legion logo, too, and customizable lighting effects.

<p>Unleashed gaming &amp; multitasking</p>

Unleashed gaming & multitasking

With ultra-fast DDR5 memory, the Legion Tower 5i Gen 8 won't lag when game action gets intense. It's great for multitasking, too. You can stream, record, or play music while gaming. Whether you order your rig with the maximum 32GB of RAM or use the four slots to upgrade later, this system is ready for the long haul.

<p>Storage that can grow with you</p>

Storage that can grow with you

Want snappy game loading times, quick data transfers, and faster boot-ups? Available PCIe Gen 4 SSD storage makes the Legion Tower 5i Gen 8 a virtual speed machine, so your system starts quickly and new games load with ease. Plus, if you store a lot of games, the HDD and SSD storage options are expandable up to 2TB and 1TB, respectively.

<p>Connect at the speed of 'now'<br/></p>

Connect at the speed of 'now'

Without reliable, near-instant data connections, you'll be out of the game before it starts. So Lenovo builds the Legion Tower 5i Gen 8 with multiple top- and back-facing USB ports, including an ultra-fast USB-C for reliable connectivity to peripherals that require it. Available WiFi 6E* is strong and dependable, and the advanced 2.5G ethernet port is ready for today and tomorrow.* 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.

<p>Immersive 3D Audio from Nahimic by SteelSeries</p>

Immersive 3D Audio from Nahimic by SteelSeries

There's more to gaming than See-Shoot-Score. For a truly immersive experience, Nahimic® by SteelSeries delivers 3D audio that perfectly complements the intense on-screen action of today's top games. The Nahimic software lets you mix and share audio like a pro, and enjoy crystal-clear communication, whether for gaming or work.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700KF
Processor cores
20
Processor threads
28
Processor boost frequency
5.6 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.5 GHz
Efficient-core Max Turbo Frequency
4.3 GHz
Performance-core base frequency
3.4 GHz
Efficient-core base frequency
2.5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060 Ti
Discrete graphics card memory
8 GB
Graphics
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
26 L
Product colour *
Grey
Performance
Motherboard chipset
Intel B660
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
500 W
Weight & dimensions
Width *
205 mm
Depth *
396.9 mm
Height *
425.9 mm
Weight *
14 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No