location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E590 mobile phone 4.55 cm (1.79") 65 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E590 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E590 mobile phone 4.55 cm (1.79") 65 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.55 cm (1.79") 220 x 220 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Display
Display diagonal *
4.55 cm (1.79")
Display resolution *
220 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
81 MB
Internal storage capacity
2 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
3GP
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
65 g
Width
42 mm
Depth
13.5 mm
Height
94 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Display number of lines
8 lines
Networking type
GSM, EDGE
Operating frequency
900, 1800, 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Certificates
Specific absorption rate (SAR) value (EU)
0.447 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:12:14
Uk has collected 11 expert reviews for Samsung SGH-E590 mobile phone 4.55 cm (1.79") 65 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-19 20:11:39
DesignThe most notable thing about the E590s design is its simplicity. There are no glossy surfaces. There are no touch-sensitive keys. There is no floral embossing. This lack of festive flair doesnt make for a boring phone though -- the phone has a...
Good Teeny but still practical size, 3megapixel camera with lots of features, Very easy to use, no fussing around...
Bad No flash or light on camera, Lovers of flashy gadgets need not apply...
Bottom line A great choice if you want an easy-to-use phone that you can barely feel in your pocket.
82%
goodgearguide.com.au
Updated:
2013-11-19 20:11:45
Weighing a mere 66g, the candybar-style Samsung E590 is one of the smallest and most compact phones currently available on the market. Its a basic-to-mid range handset boasting an impressive feature set, which includes a 3 megapixel camera with autofo...
Good Small, Compact and Lightweight, Solid features list, 3 megapixel camera with autofocus, Excellent user interface...
Bad Plain design, Small display, Navigation Joystick a little short The Final Word The E590 is without doubt one of the most compact and lightweight handsets currently available on the market. But its plain, matte plastic design means youll either love it...
Bottom line The E590 is without doubt one of the most compact and lightweight handsets currently available on the market. But its plain, matte plastic design means youll either love it, or hate it.
70%
Mobile88.com
Updated:
2016-12-29 03:32:19
E590 comes bundled with an extended set of accessories including a Bagpod that enables the handset to be fixed on almost any surface. The holder is designed similarly to a piece of plastic matter plugged into the handset via an interface slot. That’s o...
60%
smape.com
Updated:
2013-11-19 20:11:36
The camera phone market segment has been especially active for the recent few months. A couple of years ago the top mass production camera phone was Sony Ericsson’s bestseller, the K750i handset with a 2 Mbit auto focus camera. Today it’s no more than...
0%
Mobile88.com
Updated:
2013-11-19 20:11:43
E590 comes bundled with an extended set of accessories including a Bagpod that enables the handset to be fixed on almost any surface. The holder is designed similarly to a piece of plastic matter plugged into the handset via an interface slot. That’s o...
60%
gsmarena.com
Updated:
2013-11-19 20:11:49
Designwise, the Samsung E590 is stunningly different from pretty much everything you would expect in a modern mobile phone. Yet, its armory includes a high-quality TFT display and a decent 3 megapixel camera. Plus, it’s delightfully minimalist and c...
0%
phonearena.com
Updated:
2013-11-19 20:11:54
What we are reviewing is the tiny Samsung SGH-E590, designed by Jasper Morrison. It offers plenty of features in a small and well looking device with an affordable price. In the box you will find the standard things - USB cable, stereo headphones and a...
Good Small dimensions and light weight, 3megapixel camera with autofocus and dedicated keys, Very good call quality...
Bad The cameraimages quality is average, Lacks flash for the camera...
Bottom line The Samsung E590 has good idea, but not that good realization. We are disappointed that although it is positioned as a cameraphone, the interface has drawback (you can’t go back with the shutter key) and the quality is mediocre, due to weak auto white...
65%
slashphone.com
Updated:
2013-11-19 20:12:05
SAMSUNG Unveils SGH-E590 Designed by Jasper Morrison Last update: 04-06-07 Submitted by assa Discuss this article | Views: 1504 Home Mobile Phones SamsungSamsung and Jasper Morrison cooperated to bring an attractive mobile phone, SGH-E590. The Samsu...
0%