location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X12 Detachable Intel® Core™ i7 i7-1160G7 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X12 Detachable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20UW0083MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155602887 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 16:01:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X12 Detachable Intel® Core™ i7 i7-1160G7 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ i7 i7-1160G7 2.1 GHz Processor cores: 4
  • - Touchscreen 31.2 cm (12.3") Full HD+ 1920 x 1280 pixels IPS LED backlight
  • - 16 GB LPDDR4x-SDRAM 4266 MHz
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1 4G
  • - Lithium Polymer (LiPo) 42 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
<p>Raise your expectations</p>

Raise your expectations

Despite its lightweight convenience, the ThinkPad X12 Detachable tablet delivers powerful and secure performance with up to 11th Gen Intel® Core™ i7 vPro® processor, 16GB LPDDR4x memory, and up to 1TB NVMe SSD storage. Plus, with Intel® Iris™ Xe graphics, you’ll enjoy stunning visuals. The sky’s the limit to what this detachable can do!

<p>Works while it sleeps</p>

Works while it sleeps

Enjoy time-saving features that return minutes to your busy day. The ThinkPad X12 Detachable tablet offers Modern Standby, which enables the system to wake and connect to the internet instantaneously. Plus, it keeps email and various modern apps synced even when the device is asleep, insuring instant productivity upon waking.

<p>Imagine it. Create it.</p>

Imagine it. Create it.

Take notes. Sketch. Sign and edit documents. Use the optional magnetic Lenovo Precision Pen to turn your ThinkPad X12 Detachable into a design machine. Constructed of Corning Gorilla® Glass for added durability, the FHD+ panel offers wide-angle viewing on a 400-nit screen with narrow bezels. Or attach the optional folio keyboard with familiar TrackPoint and backlit keys to keep up with email and other daily tasks.

<p>ThinkPad secure</p>

ThinkPad secure

The ThinkPad X12 Detachable tablet keeps your data and your device protected through an updated suite of built-in ThinkShield security solutions, as well as AI and biometric security features. These range from the discrete Trusted Platform Module (dTPM), which encrypts data—making it more difficult to hack—to the fingerprint reader on the optional keyboard. The tablet includes an IR camera with a webcam privacy shutter, so you can log in with facial recognition.

<p>Buy this PC and get a Free upgrade to Windows 11 when available. <sup>1</sup></p>

Buy this PC and get a Free upgrade to Windows 11 when available. 1

1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Colour name
Black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Display
Touchscreen type
Capacitive
Display diagonal *
31.2 cm (12.3")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
Full HD+
Panel type
IPS
LED backlight
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1160G7
Processor cores
4
Processor boost frequency
4.4 GHz
Processor frequency *
2.1 GHz
Processor cache
12 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
4G
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Fibocom L850-GL, 4G LTE CAT9
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
Swiss
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
42 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,TCO,EPEAT Gold,RoHS
Weight & dimensions
Width
283.3 mm
Depth
203.5 mm
Height
8.8 mm
Weight *
760 g
Packaging content
AC adapter included *
Yes
Technical details
Box contents
ThinkPad X12 Folio Keyboard (Pogo Pin, Detachable)