location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3225QE computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3225QE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U3225QE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184923399
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility - Dell UltraSharp 32 4K Thunderbolt Hub Monitor U3225QE (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 4K Thunderbolt Hub Monitor U3225QE User’s Guide (17.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 4K Thunderbolt Hub Monitor U3225QE Quick Start Guide (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 32 4K Thunderbolt Hub Monitor U3225QE Teardown Instruction (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell products compatible with USB Type-C Power Delivery 3.1 (Extended Power Range 140 W) Tech sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3225QE computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 120 Hz 8 ms 450 cd/m² 3000:1
  • - Flicker-free technology
  • - F 31 kWh 30.5 W
More>>>
World’s 1st enhanced IPS Black monitor
World’s 1st enhanced IPS Black monitor

Feast your eyes on every fine detail on the world’s 1st IPS monitor with stunning 3000:1 contrast ratio.

A better view
A better view

With 47% deeper blacks versus conventional IPS, a low reflectance panel that improves contrast ratio,
smoother visuals on a 120Hz refresh rate and exceptional colour accuracy with 99% DCI-P3 and Display P3,
every detail of your work pops.

Conventional IPS vs Enhanced IPS Black

Low reflectance panel
Low reflectance panel

The low reflectance panel reduces glare from outside light sources and improves screen contrast.

World's best eye comfort
World's best eye comfort

TÜV 5-star certified monitor for eye comfort.

Smoother visual experience
Smoother visual experience

A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Adapts to your environment
Adapts to your environment

A built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.

Improved ComfortView Plus
Improved ComfortView Plus

Our latest monitors reduce harmful blue light emissions to ≤35%, compared to ≤50% from the previous generation, for all-day eye comfort without sacrificing colour accuracy.

Power delivery
Power delivery

Power your devices with a single cable connection with up to 140W EPR (Extended Power Range) enabled by Thunderbolt™ 4.

Extensive connectivity
Extensive connectivity

Connect all your devices with over a dozen ports, including pop-out quick access ports.

Stable connection
Stable connection

Connect to the Ethernet with a built-in RJ45 port with up to 2.5GbE.

Expand your perspective
Expand your perspective

Experience uncompromised picture quality by daisy chaining two 4K monitors on either Windows, or macOS, powered by Thunderbolt 4.

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Easy navigation
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them.

More manageable
Scale up management across your entire fleet of Dell displays, docks and client peripherals with streamlined firmware updates and expanded Command Line Interface features.

Optimise your picture
Optimise your picture

Customisable colours
Easily calibrate your monitor’s colours on the new Dell Colour Management software, with Calman Verified certification.

Manage ICC profiles
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.

Compatible with multiple operating systems
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.

Environmentally-forward thinking
Environmentally-forward thinking

Material innovation
Your monitor has been thoughtfully crafted with a selection of sustainable materials including 85% post-consumer plastic and closed-loop ITE-derived plastic, 100% recycled aluminium, 50% recycled steel and at least 20% recycled glass that make up to 25% recycled content by weight. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.

Environmental standards
This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards.

Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (peak)
600 cd/m²
Display brightness (typical)
450 cd/m²
Response time *
8 ms
Response time measurement type
GTG (Gray to Gray)
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080p, 2160p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.18159 x 0.18159 mm
Pixel density
140 ppi
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Viewable size diagonal
80 cm
Digital horizontal frequency
30 - 275 kHz
Digital vertical frequency
48 - 120 Hz
Display diagonal (metric)
68.47 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 600
Surface hardness
3H
sRGB coverage (typical)
100%
DCI-P3 coverage
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black, Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
120 W
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort out quantity
1
DisplayPort out version
1.4
Ports & interfaces
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
HDCP version
2.2
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
52 kWh
Power consumption (typical) *
30.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
335 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
4 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
713.2 mm
Depth (with stand)
215 mm
Height (with stand)
618.9 mm
Weight (with stand)
9.02 kg
Width (without stand)
713.2 mm
Depth (without stand)
57.5 mm
Height (without stand)
410.3 mm
Weight (without stand)
6.52 kg
Bezel width (side)
7.95 mm
Bezel width (top)
7.7 mm
Bezel width (bottom)
1.04 cm
Packaging data
Package weight
13.4 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Thunderbolt, USB Type-A to USB Type-C
DisplayPort cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Arsenic, Mercury, PVC/BFR
Other features
RJ-45 ports quantity
1
Compliance certificates
RoHS
Country Distributor
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)
Danmark 1 distributor(s)