location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Plus P1425 computer monitor 35.6 cm (14") 1920 x 1200 pixels WUXGA LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1425
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P1425 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184962565 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1425 Outline Dimension (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 14 Plus Portable Monitor P1425 Teardown Instruction (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P1425 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 14 Plus Portable Monitor P1425 User’s Guide (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 14 Plus Portable Monitor P1425 Quick Start Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Plus P1425 computer monitor 35.6 cm (14") 1920 x 1200 pixels WUXGA LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") LCD IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 60 Hz 7 ms 400 cd/m² 1500:1
  • - B 5 kWh 5.4 W
More>>>
Expand productivity on the go
Expand productivity on the go

Compact convenience
Take dual-screen productivity everywhere with this ultrathin, ultralight portable monitor.

Adapts to your needs
Find your perfect setup with a continuous tilt stand that adjusts from 10 to 90 degrees. This monitor is also VESA-mount compatible.

Adjusts to your environment
Quick access buttons easily control brightness, ensuring optimal picture quality indoors and outdoors.

On-the-go protection
Keep your monitor safe with a sleeve that has a compartment for cable storage.

Choose your view
Choose your view

Switch between landscape and portrait modes easily with a built-in sensor and a smartly designed stand. Once you set it up, the screen will automatically adjust every time you change the orientation.

Work in clear detail
Work in clear detail

Consistent visuals
Expand your view with a FHD+ 16:10 panel. Get consistent, vibrant colours across wide viewing angles thanks to In-Plane Switching (IPS) technology.

Easy on the eyes
Reduce potentially harmful blue light emissions without compromising colour with ComfortView Plus, a built-in, always-on, low blue light screen.

More vivid colours
See more details with a wide colour coverage – up to 16.7m displayable colours of 100% sRGB. See deeper blacks and brighter whites with a 1500:1 contrast ratio.

Connect with ease
Connect with ease

Space-saving design: An L-shaped USB-C cable connector keeps your setup neat and sleek.

Power pass-through: Charge while you work with USB-C charging that delivers up to 65W of power.

Plug and play simplicity: Set up quickly and easily with a single USB-C cable for both video and power. Place your monitor to the left, right or behind your laptop thanks to convenient USB-C ports on each side.

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable
Scale up management across your entire fleet of Dell displays and client peripherals with streamlined firmware update and expanded Command Line Interface features.

Made for you, sustainably
Made for you, sustainably

Intentional design in every part
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials like 93% post-consumer recycled plastic including closed-loop ITE derived plastic, at least 20% recycled glass and lowers logistical footprint to fit the on-the-go lifestyle.

Environmental standards
This monitor is certified ENERGY STAR® and registered EPEAT Gold with Climate+ meaning it has met high standards for energy efficiency and climate impact.

Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
7 ms
Response time measurement type
GTG (Gray to Gray)
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768, 1280 x 800, 1366 x 768, 1440 x 900, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.15708 x 0.15708 mm
Pixel density
162 ppi
Horizontal scan range
30 - 118 kHz
Vertical scan range
56 - 60 Hz
Viewable size, horizontal
30.2 cm
Viewable size, vertical
18.9 cm
Display diagonal (metric)
35.57 cm
Surface hardness
3H
Colour gamut standard
sRGB
sRGB coverage (typical)
100%
Product type
Portable monitor
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
Number of USB Type-C upstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
HDMI *
No
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
10 - 90°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
B
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
5 kWh
Power consumption (typical) *
5.4 W
Power consumption (standby) *
0.3 W
Power consumption (max)
7 W
Power consumption (off)
0.3 W
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
315.1 mm
Depth (with stand)
14.7 mm
Height (with stand)
223.5 mm
Width (without stand)
315.1 mm
Depth (without stand)
4.6 mm
Height (without stand)
223.5 mm
Weight (without stand)
570 g
Bezel width (side)
5.95 mm
Bezel width (top)
1.36 cm
Bezel width (bottom)
2.14 cm
Packaging data
Package weight
1.24 kg
Packaging content
Stand included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, Mercury, PVC/BFR
Other features
USB ports quantity
2
Compliance certificates
RoHS
Country Distributor
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
Hrvatska 1 distributor(s)
Danmark 1 distributor(s)