location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G633 Artemis Spectrum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G633 Artemis Spectrum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000607
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855115065 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech G G633 Artemis Spectrum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 20 - 20000 Hz 39 Ω 107 dB
  • - Microphone type: Boom
More>>>
Brand Image Product code Product Stock Price from
JayBird

JayBird X3 Sport Bluetooth Headphones Headset Wireless Neck-band Calls/Music Black
(show image)
985-000598 Jaybird X3 Sport Bluetooth Headphones 0.00
(excl. VAT)
0 (incl. VAT)
JayBird

JayBird Freedom Bluetooth Headphones Headset Wireless Neck-band Calls/Music Carbon, Black
(show image)
F5-S-B-EMEA Jaybird Freedom Bluetooth Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 981-000599 headphones/headset Wireless Head-band Gaming Black
(show image)
981-000599 981-000599 0.00
(excl. VAT)
0 (incl. VAT)