location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XC1Q25246 webcam 8 MP 1920 x 1080 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XC1Q25246
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1Q25246
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892103608 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:19:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XC1Q25246 webcam 8 MP 1920 x 1080 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP 1920 x 1080 pixels 30 fps
  • - 4K Ultra HD
  • - Built-in microphone
  • - Privacy camera
  • - Interface: USB-C
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Performance
Megapixel (approx.) *
8 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
4K Ultra HD
Video formats supported
YUY2
Auto focus
Yes
Zoom capability
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Automatic light correction
Yes
Operating voltage
5 V
Operating current
0.9 A
Design
Interface *
USB-C
Product colour *
Black
Mounting type *
Clip/Stand
Cable length
2 m
Tripod mounting supported
Yes
High Dynamic Range (HDR) supported
Yes
Certification
CE for EU/EFTA FCC and ICES for North America CB (62368 -1) KCC for South Korea BSMI for TW VCCI for Japan BIS for India
Software
Windows operating systems supported
Windows 11
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
85 mm
Depth
46 mm
Height
43 mm
Weight
115 g
Packaging data
Quantity
1
Package type
Box
Package width
110 mm
Package depth
110 mm
Package height
70 mm
Package weight
239 g
Packaging content
Cables included
USB Type C
Quick installation guide
Yes
Microphone
Built-in microphone *
Yes
Number of microphones
1
Country Distributor
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)