location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9442A032
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2019 09:50:48
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
8.2 MP
Sensor type *
CMOS
Maximum image resolution *
3504 x 2336 pixels
Lens system
Optical zoom *
0x
Digital zoom *
0x
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed (Mini-B) Video output (PAL/ NTSC)
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
144 mm
Depth
105.5 mm
Height
71.5 mm
Weight
685 g
Packaging content
Bundled software
EOS Viewer Utility PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) Photoshop Elements v2
Other features
Video capability
No
Dimensions (WxDxH)
144 x 105.5 x 71.5 mm
Interface
USB 2.0
Data compression
JPEG, DPOF
Lens system
EF/EF-S
Camera shutter speed
30-1/8000 s
Compatible operating systems
Windows 98 (including SE)/2000/ Me/XP OS 9.0 – 9.2, OS X v10.1 to v10.3
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:53:36
Uk has collected 29 expert reviews for Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
Photoradar.com
Updated:
2011-09-25 22:51:52
Compact and light enough to tote around without making you feel like you're pumping iron, the EOS 20D has a sturdy magnesium body with a matteblack finish, nicely accentuated by the slip-proof leather-like material on the grip side.The built-in pop-up...
Bottom line Compact and light enough to tote around without making you feel like you're pumping iron, the EOS 20D has a sturdy magnesium body with a matteblack finish, nicely accentuated by the slip-proof leather-like material on the grip side.The built-in pop-up...
100%
techradar.com
Updated:
2011-09-25 22:52:07
Still havent switched from a film SLR camera to a digital SLR, and you believe you cant be persuaded? Well prepare to be swayed, for you may well change your mind once you see the images from Canons 8.2-megapixel (yes, we did say 8.2...) EOS 20D SLR...
Good Fantastic image quality, Compact and light, Fast shutter speed...
Bad The Nikon D70 is still a favourite...
Bottom line Still havent switched from a film SLR camera to a digital SLR, and you believe you cant be persuaded? Well prepare to be swayed, for you may well change your mind once you see the images from Canons 8.2-megapixel (yes, we did say 8.2...) EOS 20D SLR...
100%
dpexpert.com.au
Updated:
2011-11-04 07:14:41
The Canon EOS 20D single lens reflex is an evolutionary development of the popular 10D. Pixel count is increased by 2 million (to 8.2 megapixels) and weight and bulk have been reduced slightly. Straight from the box the camera sits perfectly in the ha...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:14:42
Canons EOS 20D is an 8.2 megapixel digital SLR which is aimed at keen amateurs and professionals.
80%
photo.net
Updated:
2011-09-25 22:51:55
The earlier "preview" of the EOS 20D has now moved here]Ive now had time to make a hands on evaluation of the Canon EOS 20D and to compare it with the Canon EOS 10D. Heres my take on it:SizePerhaps the most obvious characteristic of the Canon 20D is...
Bottom line Well, the EOS 20D is a better camera than the EOS 10D. I like it a lot. The question is whether or not its worth the cost for an EOS 10D owner to upgrade. Id suggest 10D owners in such a position put a dollar value how much each of the following majo...
0%
Neocamera.com
Updated:
2011-09-25 22:51:59
The Canon EOS 20D is a well-built 8 megapixel DSLR camera which produces outstanding pictures. Noise levels are very low, with just the 6 megapixels Konica-Minolta Maxxum 7D and 5D doing better. Outstandingly the 20Ds 5 FPS continuous drive mode is f...
80%
about.com
Updated:
2011-09-25 22:52:04
A review of the Canon EOS 20D digital SLR camera, a fantastic tool for sports and action photographers who like to make large prints. The camera is geared toward professional photographers, but priced with consumers in mind.
0%
pcworld.com_techhive.com
Updated:
2011-09-25 22:52:12
This professional model offers better construction and features than most consumer-level SLRs offer.
Good Lots of features, Solid construction...
Bad Builtin flash is weak...
Bottom line Higher resolution and faster performance highlight this latest Canon EOS digital SLR.
78%
bobatkins.com
Updated:
2011-09-25 22:52:16
The earlier "preview" of the EOS 20D has now moved here] Ive now had time to make a hands on evaluation of the Canon EOS 20D and to compare it with the Canon EOS 10D. Heres my take on things: Size Perhaps the most obvious characteristic of the 20D...
0%
licha.de
Updated:
2011-09-25 22:52:16
The Canon EOS 20D is a semi-professionel Single Lens Reflex digital camera with a true bulb mode. The capabilty for changing the lens, i.e. by a telescope, and the exposure times up to 30 minutes and more is making it very interesting for astrophotogr...
90%
bythom.com
Updated:
2011-09-25 22:52:21
Canon 20D DSLR ReviewFourth time is a charm... Why the delay in this review? Mea culpa, mea culpa. I started using the 20D back in early fall of 2004 and had formed a pretty good impression of the camera by the end of the year. Id even written most of...
0%
firingsquad.com
Updated:
2011-09-25 22:52:25
The PremiseToday were going to review two cameras. Both are 8 megapixels. Both allow you to reach the "super telephoto" range of at least 400mm in 35mm equivalent measurement. Both represent fourth generation products within their company line-up. The...
0%
dansdata.com
Updated:
2011-09-25 22:52:29
What can I say that hasnt already been said? Quite a lot, actually.
0%
Megapixel.net
Updated:
2011-09-25 22:52:34
More compact that the EOS 10D it replaced, the EOS 20D is also lighter. The body is built around a solid stainless steel chassis, covered in a magnesium alloy, and finished in a textured, flat black.
0%
shutterbug.com
Updated:
2011-09-25 22:52:43
Recently we?ve seen film SLR cameras that borrow from technology developed in the digital SLR realm, but of course digital SLRs borrow the best from their film ancestors. What?s changed is that we no longer have film itself to contend with, which with...
0%
trustedreviews.com
Updated:
2011-09-25 22:52:47
Canon certainly doesn't hang around when it comes to introducing new cameras – for instance it's only been three years since I got my hands on the Canon EOS D30 – the company's first compact digital SLR. Building on the success of that, and the subsequent...
90%
dpreview.com
Updated:
2011-09-25 22:53:09
Its been four years and four months since they revealed the EOS D30, the first digital SLR which amateur photographers could really afford. So here we are, 52 months later with the latest incarnation of that original design, the eight megapixel EOS...
Good Excellent resolution, a match for the EOS-1D Mark II, Good color, virtually identical response to the EOS 10D, lighter overall tone, Now trademark Canon CMOS noise free silky smooth images, Very low noise levels even at high sensitivities, fully usable IS...
Bad Opening the CF compartment door shuts camera down, loses any buffered images, Average automatic white balance performance, still very poor under incandescent light, PowerShot-like sharpening algorithm (same as EOS 10D) could be improved, Not a major leap...
Bottom line As soon as we got our hands on the Nikon D70 it became fairly clear that it was a camera which although priced nearer to the EOS 300D (Digital Rebel) could compete with the more expensive EOS 10D. Canon knew this and obviously also knew that they woul...
0%
pcmag.com
Updated:
2011-09-25 22:53:13
Excellent construction and design, fast performance, and great image quality make the Canon EOS 20D the current top gun among Specs: Media Format: CompactFlash, Type: D-SLR, Megapixels: 8.2, Maximum Resolution: 3504 x 2336 pixels...
100%
digitalhomethoughts.com
Updated:
2011-09-25 22:53:18
In April 2000 Canon released the D30, a 3.1 megapixel digital SLR camera. Two years later they released the D60 followed by the 10D and now, the latest mid-range digital SLR, the 8.2 megapixel 20D. Each release has incorporated new technology from Cano...
0%
dcresource.com
Updated:
2011-09-25 22:53:27
This review has been completed using a production model EOS-20D. Product shots have been reshot where necessary, and all sample photos are from the production camera. The Canon EOS-20D is the updated version of the popular EOS-10D, which was introdu...
0%
steves-digicams.com
Updated:
2011-09-25 22:53:36
Designed for advanced amateurs, photojournalists, wedding photographers and professionals, the EOS 20D digital SLR combines speed, image quality and ruggedness with compact size and light weight to deliver the highest performance in its class. The EOS...
0%
The-digital-picture.com
Updated:
2014-11-19 05:53:42
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Brand Image Product code Product Stock Price from
Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black
(show image)
9442A023 EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & 0.00
(excl. VAT)
0 (incl. VAT)