location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Plus P3225DE computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3225DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P3225DE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184962503
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P3225DE user manual (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility Dell Pro 32 Plus QHD USB-C Hub Monitor - P3225DE (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 32 Plus QHD USB-C Hub Monitor P3225DE Teardown Instruction (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
P3225DE Outline Dimensions (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 32 Plus QHD USB-C Hub Monitor P3225DE User’s Guide (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 32 Plus QHD USB-C Hub Monitor P3225DE Quick Start Guide (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Plus P3225DE computer monitor 80 cm (31.5") 2560 x 1440 pixels Wide Quad HD LCD Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD IPS
  • - Wide Quad HD 2560 x 1440 pixels 16:9
  • - 100 Hz 8 ms 350 cd/m² 1500:1
  • - Flicker-free technology
  • - E 23 kWh 23.1 W
More>>>
Connectivity meets productivity
Connectivity meets productivity

Single-cable solution
Transmit video, data, Ethernet and up to 90W power delivery all at once with USB-C.
Variety of ports
Including HDMI, DP, USB and RJ45 for stable Ethernet.
Work seamlessly
Daisy chain multiple monitors for efficient multitasking.

Enhanced eye comfort
Enhanced eye comfort

TÜV 4-Star certified monitor for eye comfort reduces eye fatigue while you work.

Improved ComfortView Plus
Improved ComfortView Plus

Reduced harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.

Refresh Rate
Refresh Rate

100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

Vivid Colours
Vivid Colours

Wide colour coverage with up to 1.07b displayable colors of 99% sRGB.

Clarity from any angle
Clarity from any angle

With high resolution and improved contrast ratio, your work has never looked this good.

QHD resolution
2560 x 1440 resolution makes every detail stand out.

Color consistency
Vibrant colors across wide viewing angles enabled by In-Plane Switching (IPS) technology.

1500:1 contrast ratio
For deeper blacks and brighter whites.

Quick access ports
Quick access ports

Experience the convenience of front-facing, pop-out USB-C (with up to 15W charging) and USB Type-A ports for easy connectivity. When you are done, just pop the ports back in for a clean look.

Work in comfort
Work in comfort

Designed for comfort and style with adjustability features and an ultra-thin bezel.

Tilt
Tilt

Adjustability from -5°/+21°

Swivel
Swivel

Bi-directional adjustment up to 45°

Pivot
Pivot

Bi-directional adjustment up to 90°

Height
Height

Adjustability up to 150mm

Dell Display and Peripheral Manager
Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.

Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
More manageable
Scale up management across your entire fleet of Dell displays and client peripherals with streamlined firmware update and expanded Command Line Interface features.

Environmentally-forward thinking
Environmentally-forward thinking

Material innovation
Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% post-consumer plastic and closed-loop ITE-derived plastic, 100% recycled aluminum, 50% recycled steel and at least 20% recycled glass that make up to 31% recycled content by weight. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Environmental standards
This monitor is registered EPEAT Gold with Climate +, certified ENERGY STAR® and is TCO Certified, generation 10. With TCO10, this monitor has met the latest sustainability criteria for climate, substances, circularity and supply chain
Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Response time measurement type
GTG (Gray to Gray)
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200, 1920 x 1080 (HD 1080), 2560 x 1440
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2727 x 0.2727 mm
Pixel density
93 ppi
Horizontal scan range
30 - 151 kHz
Vertical scan range
48 - 100 Hz
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Viewable size diagonal
80.1 cm
Surface hardness
3H
sRGB coverage (typical)
99%
Dell ComfortView technology
Yes
Heat dissipation (typical)
78.8 BTU/h
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Grey
Front bezel colour
Black
Feet colour
Grey
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
23.1 W
Power consumption (standby) *
0.4 W
Power consumption (max)
192 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
2.8 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
713.4 mm
Depth (with stand)
215 mm
Height (with stand)
619 mm
Weight (with stand)
9.14 kg
Width (without stand)
713.4 mm
Depth (without stand)
50 mm
Height (without stand)
413.1 mm
Weight (without stand)
6.63 kg
Bezel width (side)
7.64 mm
Bezel width (top)
7.45 mm
Bezel width (bottom)
1.3 cm
Packaging data
Package weight
12.9 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, USB Type-A to USB Type-C, USB Type-C
DisplayPort cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Gold, TCO
Doesn't contain
Arsenic, Mercury, PVC/BFR
Other features
Compliance certificates
RoHS
Ethernet LAN data rates
1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Wake-on-LAN
Yes
Certification
TÜV Rheinland Eye Comfort 3.0
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Country Distributor
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)