location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y740-17IRHg Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Ukrainian Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Y740-17IRHg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81UJ0055RA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638430025 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 18:47:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion Y740-17IRHg Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Ukrainian Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-9750H 2.6 GHz Processor cores: 6
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA® GeForce RTX™ 2070 Max-Q 8 GB NVIDIA G-SYNC Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 76 Wh 6 h 230 W
  • - Windows 10 Home 64-bit
More>>>
Desktop-caliber gaming on the go
Desktop-caliber gaming on the go

Packed with incredible performance typically only available from desktops, 9th Gen Intel® Core™ laptop processors deliver desktop-caliber gaming that you can take anywhere. With up to 4.5GHz Turbo, 6 cores, and 12 threads, Legion laptops powered by these processors have enough power to handle demanding AAA games.

Trusted hardware, for legendary gaming
Trusted hardware, for legendary gaming

New PCs with Windows 10 and 9th Gen Intel® Core™ processors are designed to support the latest PC gaming experiences, from playing the newest titles in 4K to sharing HDR screenshots—all with the stunning fidelity of Intel's media-rich graphics.1 Get the winning advantage of speed, power, performance, and responsiveness. Plus, with a new PC, you can game on the go with a thinner, lighter system with amazing battery life.2 1 PC hardware requirements may vary for games on Windows 10. Games and media content sold separately. 4K functionality available with supported games, monitors, and graphics chips. 2 Battery life varies significantly with device, settings and usage.

A new way to experience games
A new way to experience games

NVIDIA® GeForce RTX™ 20 Series graphics deliver the ultimate laptop gaming experience, with their Max-Q design enabling the world’s thinnest, fastest, and quietist gaming laptops. Powered by the revolutionary NVIDIA Turing™ GPU architecture, these powerful rigs fuse real-time ray tracing, artificial intelligence, and programmable shading to bring you a graphics experience unlike any other.

Gaming's evolution continues
Gaming's evolution continues

The Legion laptop design has evolved even further to match the two sides of today’s gamers—stylish for work, savage for play. Housing epic specs in a precision-cut, all-aluminum chassis, the 17.3" Y740 sports a clean look, weighs only 2.9 kg, measures only 22 mm, and features Corsair® iCUE ambient system lighting. This laptop was engineered to defy expectations and shatter limits.

The Coldfront is here
The Coldfront is here

Heat—the nemesis of gaming performance—is no longer a concern, thanks to Legion Coldfront. Coldfront brings the latest features that a dual-channel thermal system can provide, including individual CPU and GPU cooling for cooler system temperatures, four thermal vents for improved airflow, dedicated heat syncs for cooler keyboard temperatures, and 70 individual fan blades per channel to reduce system noise.

Focus on the game, not the bezels
Focus on the game, not the bezels

The Y740 laptop’s 17.3" display provides a captivating visual experience, thanks to bezels that are considerably thinner than previous generations. You can keep your eyes where the action is—the FHD graphics rendering in more than 2 million pixels at refresh rates up to 144 Hz, with brightness levels up to 500 nits. And you’ll get an amazingly immersive experience from the tear-free video of optional NVIDIA® G-SYNC™ technology and Dolby® Vision™ High Dynamic Range (HDR).

Your eyes deserve Dolby
Your eyes deserve Dolby

Don’t just look at your favorite games—be truly moved by them. Dolby Vision™ HDR transforms your gaming experience on the Legion Y740 with ultravivid imaging—incredible brightness, contrast, and color that bring your favorite gaming titles to life before your eyes. It achieves this astonishing image quality through cinema-inspired HDR technology that can deliver billions of colors to your laptop wherever you are. The result is a refined, lifelike image that will make you forget you are looking at a screen.

Go inside the action
Go inside the action

Dolby Atmos® pulls you into the game with powerful, moving audio that sweeps all around and above you with amazing precision and realism. A leap forward from surround sound, it gives you a competitive edge via the new Sound Radar overlay. Know where specific game sounds are coming from and hear audio that heightens your sense of awareness and immerses you in a more intense gaming experience. Further, the Y740 comes with a custom-engineered Dolby® Atmos Sound Bar for Gaming, for immersive audio with or without headphones.

Time to strike
Time to strike

Intense firefights require the most responsive of controls, and the Y740 keyboard delivers best-in-class gaming controls to give you the edge over any opponent. Full-sized and top of the line, this keyboard delivers 100% anti-ghosting, WASD highlights, less than 1 ms response time, backlighting, and more for ultimate control of your system. Further, the Y740 features Windows Precision drivers with gesture control for effortless input whether at work or play.

Fine-tune your gaming style with Lenovo Vantage
Fine-tune your gaming style with Lenovo Vantage

Take your gaming to the next level with Vantage, featuring Legion Edge. Spend less time tweaking your settings and more time playing with automated performance, cooling, and power control settings. Get overclock support* for CPU and RAM, full RGB lighting controls*, real-time device performance monitoring, and more—all in one app. *Overclocking and RGB features not available on all models.

Expand your views
Expand your views

You need to see more from your battle station. The Legion Triple Display Support System utilizes the HDMI 2.0, MiniDisplay, and Type-C ports, allowing the Y740 to connect up to three displays simultaneously for maximum immersion and control. Further, our rear I/O dashboard helps with cable management, keeping your battle station clean and organized for maximum focus on the game.

Rear port connectivity
Rear port connectivity

The Y740 features a convenient array of ports and connectors; plug in an external device or accessory or simply charge or secure your laptop with the following rear ports, seen above: 1. Mini DP 2. HDMI 3. Ethernet 4. 2 x USB 3.1 Gen 1 5. AC adapter 6. Kensington® lock slot

Side port connectivity
Side port connectivity

The Y740 also features the following side ports and connectors, seen above: 7. USB 3.1 Gen 2 8. Headphone/mic combo 9. Thunderbolt™ 3 USB Type-C

Design
Colour name
Iron Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Colour gamut
72%
Maximum refresh rate
144 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2070 Max-Q
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
NVIDIA Max-Q
Yes
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3286
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wireless-AC 1550i
WLAN controller manufacturer
Killer
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM370
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard language
Ukrainian
Software
Operating system architecture
64-bit
Operating system language
English, Russian, Ukrainian
Trial software
Office
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
76 Wh
Battery life (max)
6 h
Power
AC adapter power
230 W
USB Type-C charging port *
No
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Weight & dimensions
Width
412 mm
Depth
305 mm
Height (front)
2.19 cm
Height (rear)
2.54 cm
Weight *
2.9 kg
Packaging content
AC adapter included *
Yes