location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY 6882C027 multifunction printer Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6882C027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6882C027
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 12:23:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY 6882C027 multifunction printer Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Canon iEasy-PhotoPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.6 kg
More>>>
Low Costs That Stay Low
Low Costs That Stay Low

Keep business printing costs down with huge yields of 14,000 pages from a set of colour ink bottles or 6,000 pages from a black ink bottle. Switch to Economy mode for even greater savings

Durable Documents – On The Double
Durable Documents – On The Double

Print stand-out business documents with bold colour and pin-sharp detail – even with fine elements like bar codes and QR codes – at deadline-beating speeds of 24 ipm in black and 15.5 ipm in colour. Manage document workflow easily using dedicated business functions.

Compact But Capable
Compact But Capable

Make light work of busy schedules with a 50-sheet auto document feeder, tiltable 6.9cm colour touch screen and paper supply of up to 350 sheets. Handle diverse media – even print banners up to 1.2m in length.

Maximise Efficiency
Maximise Efficiency

Reduce waste with energy efficient inkjet printing using high yield ink bottles, plus scanning to network folders, email or USB. A user-replaceable maintenance cartridge keeps downtime to a minimum.

Get Connected
Get Connected

Print, scan, copy, and connect to the cloud via the Canon PRINT app. Compatible with Apple AirPrint (iOS) and Mopria® (Android). Harness Ethernet connectivity plus dual-band Wi-Fi support.

Safe And Secure
Safe And Secure

Enjoy multi-level protection with WPA3 Wi-Fi security, strong TLS1.3 encryption support for secure data exchange and automatic firmware updates to counter the latest threats.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
15.5 ipm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Output colour depth
8 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Duplex functions *
Copy, Print
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C5, Com-10, DL
Photo paper sizes (imperial)
4x6, 5x7, 7x10, 8x10
Custom media width
89 - 216 mm
Custom media length
127 - 1200 mm
Paper handling
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK2
Mobile printing technologies
Apple AirPrint, Canon iEasy-PhotoPrint, Mopria Print Service
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
20 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.157 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
Android, ChromeOS, iOS, iPadOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
399 mm
Depth
410 mm
Height
254 mm
Weight
11.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
14000 pages
Included cartridge capacity (economy mode, black)
9000 pages
Included cartridge capacity (economy mode, CMY)
21000 pages
Cables included
AC
Country Distributor
United Kingdom 1 distributor(s)