location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XW1S62316 remote control Bluetooth Universal Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XW1S62316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XW1S62316
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2025 14:48:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4XW1S62316 remote control Bluetooth Universal Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: Bluetooth
  • - Remote control proper use: Universal
  • - Brand compatibility: Universal
  • - Black
  • - Press buttons
  • - Buttons quantity: 3
  • - Maximum range: 30 m
  • - Built-in battery Rechargeable Lithium Polymer (LiPo)
More>>>
Design
Interface *
Bluetooth
Remote control proper use *
Universal
Brand compatibility *
Universal
Product colour *
Black
Input type *
Press buttons
Buttons quantity
3
Backlight buttons *
No
Performance
Maximum range *
30 m
Bluetooth version
5.3
Gyroscope
Yes
Accelerometer
Yes
Plug and Play
Yes
Ports & interfaces
USB connector type
USB Type-C
Battery
Built-in battery
Yes
Rechargeable *
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
135 mAh
Battery voltage
5 V
Battery life
1 month(s)
Power consumption
100 mA
Weight & dimensions
Width
92.7 mm
Depth
29.8 mm
Height
9.6 mm
Weight
18.8 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Software
Windows operating systems supported
Windows 10, Yes
Mac operating systems supported
Yes
Country Distributor
Österreich 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)