location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T34w-20 LED display 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T34w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F3GAT1UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638980667 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2025 15:55:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (18.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Health Administration (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (13.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Simplified service manual for dismantling (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Stunning Details That Enhance Productivity
Stunning Details That Enhance Productivity

With a screen size of 34 inches and 21:9 aspect ratio, the ThinkVision T34w-20 offers excellent viewing experience through its curved, panoramic screen. You get more screen real estate and impeccable visuals that ensure you capture even the tiniest detail that is important to you. The WQHD 3440 x 1440 resolution and 1500R curved screen let users concentrate better on the task at hand. Seamless multi-screen experience is made possible, thanks to its 3-side NearEdgeless screen.

Smarter Connectivity, Improved Efficiency
Smarter Connectivity, Improved Efficiency

Today’s workforce demands a monitor that has an optimum screen size, high resolution, and a bright display. The ThinkVision T34w-20 delivers all this and more while ensuring that your work has your complete attention at all times. Its convenient and clutter-free USB Type-C one-cable solution allows you to transfer video and data, while simultaneously charging your devices. This extended USB-C Hub Monitor ensures seamless connectivity with your laptop, smartphone, or other smart devices through HDMI, DP, USB hub, and audio output port. The Smart Power technology on the T34w-20 effectively manages power delivery and reduces maximum power consumption, through USB Type-C.

Ergonomically Designed to Keep Your Workplace Organized
Ergonomically Designed to Keep Your Workplace Organized

Designed keeping user comfort in mind, and with space-saving solutions, the ThinkVision T34w-20 has a higher lift range and broader tilt angles than most monitors. This minimizes wobble and allows you to adjust its height to fit your needs. You can also deploy the ThinkVision T34w-20 on a wall using its VESA mount capability. Convenient and ergonomic, the monitor comes with an integrated phone holder and flexible cable management for an organized and clutter-free desk space. TÜV Rheinland Eye Comfort certification ensures minimal eye strain while delivering a comfortable viewing experience.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
3440 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.23175 x 0.23175 mm
Pixel density
109 ppi
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
75 W
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
13.5 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
46 W
Power consumption (max)
140 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
808.6 mm
Depth (with stand)
245 mm
Height (with stand)
597.4 mm
Weight (with stand)
9.91 kg
Width (without stand)
808.6 mm
Depth (without stand)
106.1 mm
Height (without stand)
372.6 mm
Weight (without stand)
6.91 kg
Bezel width (side)
2.2 mm
Bezel width (top)
2.2 mm
Bezel width (bottom)
2.78 cm
Packaging data
Package width
980 mm
Package depth
250 mm
Package height
523 mm
Package weight
13.8 kg
Packaging content
Stand included
Yes
Cables included
USB Type-C to USB Type-C
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Compliance certificates
RoHS
Certification
CCC, TCO 8.0, TCO Edge 2.0, TÜV