location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot V1 Compact camera 22.3 MP CMOS 5760 x 3840 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6390C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292228946 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 13:22:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot V1 Compact camera 22.3 MP CMOS 5760 x 3840 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 22.3 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - Optical zoom: 3.1x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Built-in speaker(s) HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
Compact camera
Megapixel (approx.) *
22.3 MP
Sensor type *
CMOS
Maximum image resolution *
5760 x 3840 pixels
Still image resolution(s) *
5760x3840, 3840x2560, 2880x1920, 2400x1600, 4032x2688, 3840x3840, 2560x2560, 1920x1920, 1600x1600, 5120x3840, 3408x2560, 2560x1920, 2880x1616, 2400x1344, 5760x3840
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
23.9 MP
Colour filter type
Primary colour filter
Image formats supported *
C-RAW, HEIF, JPEG, RAW
Lens system
Optical zoom *
3.1x
Focal length range
8.2 - 25.6 mm
Maximum aperture number
2.8
Focusing
Focus adjustment *
Auto/Manual
Focusing system
Dual Pixel CMOS AF II
Auto focusing (AF) modes *
AI Focus, One Shot Focus, Servo Auto Focus
Closest focusing distance
0.05 m
Auto Focus (AF) area (auto selection) (horizonlal/vertical)
100/100%
Auto Focus (AF) lock
No
Auto Focus (AF) assist beam
No
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Flash
Flash sync-speed
1/250 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Brand specific flash systems
E-TTL II (Canon)
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Memory
Compatible memory cards *
SD
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Vari-angle LCD display
Yes
Display
Display brightness adjustment
Yes
Number of manual brightness adjustment levels
5
Viewfinder
Viewfinder information
AE lock
Ports & interfaces
PictBridge *
No
HDMI *
Yes
Network
Bluetooth *
Yes
Bluetooth version
4.2
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Auto, Faithful, Fine detail, Landscape, Monochrome, Portrait, Standard
Shooting modes *
Aperture priority, Auto, Intelligent auto, Manual, Scene, Shutter priority
Self-timer delay *
2, 10 s
Languages support
Arabic, Dutch, Hungarian, English, Norwegian, Spanish, Indonesian, Swedish, Italian, Polish, Thai, Simplified Chinese, Finnish, Japanese, Portuguese, Turkish, Traditional Chinese, French, Romanian, Ukrainian, Greek, Korean, Russian, Vietnamese, Czech, Danish, Hindi, German
Histogram
Yes
Orientation sensor
Yes
Camera drive modes
Continuous high, Continuous high+, Continuous low, Self-timer, Single
Continuous shooting
15 fps (mechanical shutter) / 30 fps (electronic shutter)
Histogram options
Brightness, RGB
Tripod mounting supported *
Yes
Tripod thread
1/4"
Built-in processor
Yes
Image processor
DIGIC X
Other operating systems supported
Android, iOS
Design
Market segment *
Consumer
Product colour *
Black
Dustproof
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E17
Battery level indicator
Yes
Battery level indicator number of levels
4
Power
USB Type-C charging port *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
118.3 mm
Depth
52.5 mm
Height
68 mm
Weight
426 g
Packaging content
Wrist strap included
Yes
AC adapter included *
No
Batteries included
Yes
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)