location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF-S 14-30mm f/4-6.3 IS STM PZ MILC Ultra-wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF-S 14-30mm f/4-6.3 IS STM PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6916C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292241815
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 12:07:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon RF-S 14-30mm f/4-6.3 IS STM PZ MILC Ultra-wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC Ultra-wide zoom lens Black
  • - Lens structure (elements/groups): 10/9
  • - Maximum aperture number: 36
  • - Closest focusing distance: 0.15 m
More>>>
Lens system
Component for *
MILC
Lens type *
Ultra-wide zoom lens
Lens structure (elements/groups) *
10/9
Lens viewing angle, horizontal
78°05' - 41°25'
Lens viewing angle, vertical
56°40' - 28°15
Lens viewing angle, diagonal
88°30' - 48°50'
Minimum aperture number *
22
Number of diaphragm blades
7
Closest focusing distance *
0.15 m
Maximum aperture number *
36
Focal length (35mm film equivalent)
22.4 - 48 mm
Zoom capability *
Yes
Image sensor format
APS-C
Lens mount interface *
Canon RF
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Lens system
Image stabilizer number of stops
5
Performance
AF actuator
STM
Camera brands compatibility *
Canon
Maximum magnification
0.38x
Lens coating features
Super Spectra Coating (SSC)
Design
Market segment *
Consumer
Product colour
Black
Dustproof
No
Moisture-resistant
No
Weight & dimensions
Length
62 mm
Weight
181 g
Diameter *
6.96 cm
Filter size *
58 mm
Packaging content
Lens cap included
Yes
Lens cap model
E-58 II
Rear lens cap included
Yes
Rear lens cap model
RF
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)