location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP750 A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9790A006
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP750 A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 4800 x 1200 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 13.5 kg
More>>>
Printing
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
TWAIN version
TWAIN, WIA (Windows XP only)
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Maximum input capacity
335 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Media weight (tray 1)
Sheet feeder: 64 to 105 g/m2 and supported. Canon special media up to 270 g/m2
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Mac compatibility
Yes
Compatibility
PC & Mac
Minimum system requirements
Windows XP Pentium 300 MHz / 64 MB RAM / 130 MB MicroSoft Internet Explorer 4.01 (Service Pack2) Windows 2000 Pentium 233 MHz / 64 MB RAM (Service Pack 1) / 130 MB MicroSoft Internet Explorer 4.01 (Service Pack2) Windows Me/98 Pentium 233 MHz / 64 MB RAM / 130 MB / MicroSoft Internet Explorer 4.01 (Service Pack2) Mac OS X version 10.2.4 or later: Power PC G3, G4, G5 / 128 MB / 110 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
13.5 kg
Packaging content
Bundled software
MP Drivers, MP Navigator Easy-WebPrint Easy-PhotoPrint Easy-CDLabelPrint ScanSoft, Omni Page SE (OCR software) Presto! PageManager
Other features
Standard input trays
auto sheet feeder, sheet cassette, Automatic Document Feeder
I/O ports
USB
Dimensions (WxDxH)
486 x 472 x 314 mm
Power supply type
200~240V @ 50-60Hz
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Semi-gloss (SG–101), Photo Paper Plus Glossy (PP–101), Matte Photo Paper (MP-101), Glossy Photo Paper (GP–401), Photo Paper Plus Double-sided (PP-101D), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR–301)
Print head
Bubble Jet with Micro-Nozzles
Compatible operating systems
Windows 98/ME/2000/XP and Mac 10.2.4 or later
Colour all-in-one functions
Copy, Print, Scan
Media size (tray 1)
A4, B5, A5 Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6" (10x15cm), 5"x7" (13x18cm) & custom size