location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Slim OSS25 68.6 cm (27") Desk Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Slim OSS25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-OSS25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961414
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:38:18
The date of the most recent change of this product data-sheet in Icecat.
OSS25 Quick Start Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Vesa Adapter plate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Slim OSS25 68.6 cm (27") Desk Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.8 kg
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment Tilt adjustment
  • - Cable management
  • - Black, Silver
More>>>
Set up with ease
Set up with ease

Effortlessly deploy your fleet with Dell Quick Release and VESA-supported mounting. Secure your setup with support for padlock and Kensington locks.

Work without clutter
Work without clutter

Tidy up your workspace with a slim-designed stand featuring improved cable routing management, a cable cover and a retractable handle for easy transport.
Cable tray designed for maximum space to organise cables inside the stand.
Cable routing holder to organise cables externally.

Adjust to your comfort
Adjust to your comfort

Tilt, pivot, swivel and adjust the height of your setup up to 150mm for maximum comfort and productivity.

Sustainability, elevated
Sustainability, elevated

This All-in-One stand is crafted with 41% recycled content including post-consumer recycled steel, aluminium and plastic. It also ships in packaging made with 100% recycled or renewable materials. With every stand we build, it takes us one step closer to a more sustainable future.

The story is currently unavailable. Please, contact us.
Mounting
Maximum weight capacity *
5.8 kg
Minimum screen size *
48.3 cm (19")
Number of displays supported *
1
Maximum screen size *
68.6 cm (27")
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Ergonomics
Height adjustment
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Swivelling
Yes
Pivot angle
-90 - 90°
Cable management
Yes
Design
Product colour *
Black, Silver
Orientation
Portrait
Design
Accepts padlock
Yes
Weight & dimensions
Width
252 mm
Depth
280 mm
Height
434 mm
Weight
5.4 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
VESA mount included
Yes
Screws included
Yes
Other features
Compatibility
Dell Pro Slim QCS1250 Dell Pro Slim Plus QBS1250 Dell Pro Max Slim FCS1250 (up to 65W only) Dell Pro Slim QCS1255
Technical details
Height adjustment
15 cm
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)