location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD25 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WD25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116493662 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 13:53:57
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro Dock WD25 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Dock WD25 Administrator Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Dock WD25 User's Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WD25 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - USB Power Delivery (USB PD)
  • - Ethernet LAN 10,100,1000,2500 Mbit/s Wake-on-LAN ready
  • - Cable lock slot
More>>>
Fuel your productivity
Fuel your productivity

Gain the versatility to create your ideal workspace with a dock featuring 6 USB ports, support for 4 displays and driving up to 100W of power delivery to the latest Dell AI PCs for optimal productivity.

More manageable
More manageable

Keep your dock up to date and work without interruption.

Improved manageability
Manage your dock from the Dell Device Management Console by utilising Dell Display and Peripheral Manager installed on your PC.

Simplify firmware updates
Reduce IT complexity by deploying a single firmware file across workspaces.
Minimise end-user disruption with silent firmware updates that are executed upon dock disconnection.

Work with confidence
Enhance your docking experience with universally compatible features including MAC Address Pass-Through and Power Button Sync, for a better docking experience across brands.

Connect your way
Connect your way

Configure your workspace to your liking with an ambidextrous USB-C cable that can be routed left or right.

Designed for sustainability
Designed for sustainability

The Dell Pro Dock is built with at least 65% post-consumer recycled materials and packaged with 100% recycled or renewable packaging, and offering up to 72% power consumption reduction on standby mode.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
100 W
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Microphone in *
No
DC-in jack
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Data transfer rate
2500 Gbit/s
Maximum digital resolution
6144 x 3456 pixels
Number of displays supported
4
Performance
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Charging function
Yes
Power
Power source type
DC
Power connector
USB Type-C
Power supply
130 W
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
90 mm
Depth
35.2 mm
Height
205 mm
Weight
550 g
Packaging content
Cables included
Power
AC adapter included
Yes
Quick start guide
Yes
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)