location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Thunderbolt 4 SD25TB4 Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Thunderbolt 4 SD25TB4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SD25TB4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184961797
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 12:21:54
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro Thunderbolt 4 Smart Dock SD25TB4 Administrator's Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Thunderbolt 4 Smart Dock SD25TB4 User's Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Thunderbolt 4 Smart Dock SD25TB4 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Thunderbolt 4 SD25TB4 Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 4
  • - USB Power Delivery (USB PD)
  • - Ethernet LAN 2500 Mbit/s Wake-on-LAN ready
  • - Cable lock slot
More>>>
Engineered for success
Engineered for success

Maximise your AI PC productivity by seamlessly using Gen AI tools across up to four 4K 60Hz displays, staying powered with up to 130W power delivery, and connecting all your peripherals effortlessly.
Video Player is loading.

Most manageable and secure
Most manageable and secure

Elevate the IT management experience by directly managing your smart docks from the Dell Device Management Console – no PC connection or software required.

Most manageable commercial dock
Reduce IT efforts by scheduling updates during off-hours, while ensuring fleetwide firmware compliance and eliminating end user interruptions.

Effortless maintenance
Remotely configure, deploy and update smart Docks over Wi-Fi via industry’s first holistic peripheral management solution.
Unlock out-of-band management on select Intel vPro® PCs with Intel® Active Management Technology (Intel® AMT) over Thunderbolt via the connected dock.

Work Smarter
Keep users working confidently with enterprise-grade WPA-3 192-bit encryption for secure Wi-Fi communication. Safeguard your sensitive data with tamper-resistant, hardware-based encryption built into your Dell Pro Thunderbolt 4 Smart Dock.

Connect your way
Connect your way

Configure your workspace to your liking with an ambidextrous USB-C cable that can be routed left or right.

Designed for sustainability
Designed for sustainability

The Dell Pro Thunderbolt 4 Smart Dock is built with at least 65% post-consumer recycled materials and packaged with 100% recycled or renewable packaging.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
PowerShare
Yes
Number of USB ports with PowerShare support
4
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
130 W
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Microphone in *
No
DC-in jack
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
2500 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
HD type
8K Ultra HD
Maximum digital resolution
7680 x 4320 pixels
Number of displays supported
4
Cable lock slot
Yes
Performance
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
Yes
Power
Power source type
DC
Power connector
USB Type-C
Power supply
180 W
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
90 mm
Depth
35.2 mm
Height
205 mm
Weight
579 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Quick start guide
Yes
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)