location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7435/20R1 coffee maker Semi-auto Drip coffee maker 0.6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7435/20R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7435/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389009358 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2025 08:28:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Daily Collection HD7435/20R1 coffee maker Semi-auto Drip coffee maker 0.6 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Drip coffee maker 0.6 L
  • - Ground coffee
  • - Coffee making
  • - 700 W
  • - Black
More>>>
Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Jug
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
0.6 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Americano making
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Built-in display *
No
Water level indicator
Yes
Product colour *
Black
Non-slip feet
Yes
Cord length
0.85 m
Illuminated on/off switch
Yes
Detachable swing filter
Yes
Detachable filter holder
Yes
Power
Power *
700 W
Power
AC input voltage
220–240
AC input frequency
50-60 Hz
Power consumption (max)
700 W
Auto power off
Yes
Weight & dimensions
Width
210 mm
Depth
172 mm
Height
270 mm
Weight
1.11 kg
Packaging data
Package width
218 mm
Package depth
198 mm
Package height
290 mm
Package weight
2.69 g
Packaging content
Manual
Yes
Technical details
Box weight
1 kg
Other features
Dishwasher proof
Yes
Brewing time for full capacity
10 min
Aroma jug
Yes
Brewing time
10 min
On/off switch
Yes
Water tank material
Plastic