More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Kensington Contour Active Vertical Notebook Messenger 38.1 cm (15") Messenger case Grey
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Active Vertical Notebook Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63202EU

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252255073
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
52810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Features
Maximum screen size
*
38.1 cm (15")
Case type
*
Messenger case
Product main colour
*
Grey
Combination locks

Weight & dimensions
Notebook compartment dimensions (W x D x H)
280 x 40 x 330 mm
Other features
Dimensions (WxDxH)
310 x 100 x 360 mm
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 2 expert reviews for Kensington Contour Active Vertical Notebook Messenger 38.1 cm (15") Messenger case Grey and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
71%
|
Source | Review comments | Score |
---|---|---|
alphr.com
Updated:
2018-11-01 13:07:50 |
If you have to lug your laptop about, a decent carry case is essential, and the Kensington Contour is one of the least cumbersome we've tested. Cleverly designed to hold your laptop in portrait rather than landscape orientation, it's narrower than most...
|
67%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
BEU3037P | Notebook Case & USB Optical Notebook Mouse |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
63201EU | Contour Active Horizontal Messenger |
![]() |
— |
![]() |
(show image) |
AA-EX0NBAG | Notebook Case 15" |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|