location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 14IMH9 Intel Core Ultra 5 125H Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Slim 7 14IMH9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83CV0088UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156674210 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 12:20:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83CV0088UK user manual (12.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 14IMH9 Intel Core Ultra 5 125H Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel Core Ultra 5 125H Processor cores: 14
  • - 35.6 cm (14") WUXGA 1920 x 1200 pixels OLED LED backlight Gloss 16:10
  • - 16 GB LPDDR5x-SDRAM 7467 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - 65 Wh 65 W
  • - Windows 11 Home
More>>>
<p>Power That Redefines the Rules</p>

Power That Redefines the Rules

Dreams come true wherever you are, thanks to remarkable performance from the latest Intel® Evo™ edition Intel® Core™ Ultra Processors. With Intel® Arc™ graphics, you can blaze through massive design projects, apply filters on hundreds of photos, and multitask with ease. Achieve it all with peak efficiency and speed on the Yoga Slim 7i, thanks to onboard Premium Media Technology.

Toughness That Fits Your Moves
Toughness That Fits Your Moves

Take creativity on the go without sacrificing durability with the Yoga Slim 7i Gen 9 (14″ Intel). This lightweight, comfort edge-designed laptop features a slender profile and gorgeous Luna Grey colour. Tested to the strict MIL-STD 810H standards, the Yoga Slim 7i has gone through a number of tests to ensure maximum reliability. Whether you’re headed to the studio or popping by a shoot location, this laptop is crafted to perform under extremes and keep up with you.

Suite-ness That Hits the Spot
Suite-ness That Hits the Spot

Add a new level of productivity to whatever you do with Premium Suite, boasting a full setup of top-tier hardware and software geared towards you. Hear every beat, breath, and boom on the four speakers enhanced with Dolby Atmos®. Command the room from anywhere via the quad studio-quality mics that tune out distractions. Every keystroke on the Yoga keyboard is comfortable and accurate with its 1.5mm key travel and concave design – just the way you need them to be.

Visuals That Deliver Pure Immersion
Visuals That Deliver Pure Immersion

Glide into pure brilliance on the 14″ WUXGA OLED display with an expansive 90% active area ratio. Images are displayed in an incredible level of detail and realism with Dolby Vision®, while the 1,000,000:1 ratio creates serious contrasts for fuller scenes. With 100% P3 colour gamut and 10-bit colour depth, you see even more vibrant shades and hues in your work and entertainment. Action is free from blurring and ghosting, thanks to the 1s response time. Movie marathons or overnight deadlines are more comfortable with the TÜV Hardware Low Blue Light Certification.

Connections That Build Your World
Connections That Build Your World

Making connections is faster than ever on the Yoga Slim 7i, thanks to a pair of USB-C Thunderbolt ports that enable swift data transfer and power delivery. Connect up to an 8K display and expand your workspace with an HDMI 2.1 port. And with Yoga noise cancellation, the Voice ID algorithm makes sure sounds and words are crystal-clear during creative brainstorms.

Fuel That Powers Your Creativity
Fuel That Powers Your Creativity

Creativity knows no bounds with a battery that can keep up with you. Ditch the cord and stay powered through the day and beyond with the Yoga Slim 7i laptop’s long-lasting battery. When you’re running low on juice, Rapid Charge Boost will get you back on the road in a flash. With just 15 minutes of charging, you get an impressive 2 hours of battery life to keep going.

Sustainability Is Built In and Out
Sustainability Is Built In and Out

The EPEAT® Gold-registered¹ and ENERGY STAR® rated Yoga Slim 7i 14″ achieves Plastic-Free Packaging with its dry pressed paper pulp as cushioning and 100% bio-based bamboo fiber made system bag. It's built with 90% post-consumer recycled plastic for the Black 100W power adapter case, 50% post-consumer recycled plastic in the keyboard, and 50% recycled aluminum in the bottom cover. All paper used in packaging is FSC™-certified and made from other controlled material for less undesirable environmental impact. Yoga Slim 7i 14" offers Lenovo CO₂ Offset Service³.1. EPEAT-registered where applicable — see www.epeat.net for registration status by country.2. FSC License codes: C1566243. Through the Lenovo CO₂ Offset Service, you can offset estimated emissions across the average lifecycle of your PC, help support climate action projects verified by the United Nations, Gold Standard®, Climate Action Reserve, and have full transparency of the contribution you are making towards the environment.

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
60 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125H
Processor cores
14
Processor threads
18
Processor boost frequency
4.5 GHz
Performance cores
4
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.5 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
1.2 GHz
Efficient-core base frequency
0.7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
18 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
English
Software
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
65 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS
Weight & dimensions
Width
312 mm
Depth
221 mm
Height
14.9 mm
Weight *
1.39 kg
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 1 distributor(s)