location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo LOQ 15IAX9E Intel® Core™ i5 i5-12450HX 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LOQ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOQ 15IAX9E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83LK00A2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156919410 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2025 15:40:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo LOQ 15IAX9E Intel® Core™ i5 i5-12450HX 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Intel® Core™ i5 i5-12450HX Processor cores: 8
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4050 6 GB
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • - 57 Wh 135 W
  • - Windows 11 Home
More>>>
<p>Portable Gaming Happens with Intel®</p>

Portable Gaming Happens with Intel®

Take a revolutionary leap into real-world hybrid performance with 12th Gen Intel® Core™, an innovative design that distributes processing power to where you need it most.

<p>Beyond Fast</p>

Beyond Fast

NVIDIA® GeForce RTX® 40 Series Laptop GPUs deliver a quantum leap in performance with AI-powered DLSS 3, enable lifelike virtual worlds with ray tracing, and are thin, light, and quiet thanks to Max-Q technologies.

<p>Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo LOQ Devices</p>

Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo LOQ Devices

Play hundreds of high-quality PC games with your new Lenovo Legion or LOQ device and 3 months of PC Game Pass* - including EA Play.  With new games added all the time, there’s always something new to play.* Game Pass Ultimate: Subscription continues automatically at regular monthly price unless cancelled. Subject to xbox.com/subscriptionterms.

<p>IMMERSE YOURSELF IN THE ACTION</p>

IMMERSE YOURSELF IN THE ACTION

Experience your favorite games in stunning clarity with a 15.6" FHD display with 16:9 aspect ratio for plenty of usable display space. Featuring a 144Hz refresh rate, 300 nits brightness, and 100% sRGB for vibrant colors, you’ll enjoy immersive visuals with narrow bezels for a seamless experience.

<p>STAND OUT IN ANY SETTING</p>

STAND OUT IN ANY SETTING

The LOQ Essential’s lightweight, portable design is perfect for carrying from class to the dorm and everywhere between in style with its Luna Grey finish. Ample ports, including a 3-in-1 card reader, and a 720P camera with a privacy shutter ensure you can create content and stay connected to your essential study and gaming peripherals.

Precision is Key
Precision is Key

Controls are designed for accuracy and comfort, featuring 1.3mm key travel for precise typing, and a built-in numeric pad for increased versatility in gaming scenarios. The keys also feature optional white backlighting.

<p>Future-Proofed Storage &amp; Expandability</p>

Future-Proofed Storage & Expandability

Choose from 8GB, 12GB, or 16GB of 4800MHz DDR5 memory. Upgradable RAM and SSD slots ensure smooth multitasking and faster game loading. Expandable storage accommodates your growing game library or project needs, adapting and growing with you.

<p>Stay Cool Under Pressure</p>

Stay Cool Under Pressure

Stay cool with our advanced cooling system featuring a huge 100mm fan with 0.15mm blades. Designed for optimal airflow, this setup keeps your laptop at safe temperatures during intense gaming sessions, ensuring peak performance and reliability.

<p>Stay in the Game</p>

Stay in the Game

Stay arena and classroom-ready with Lenovo LOQ Essential’s fast-charging 57Whr battery. Rapid Charge Pro offers a 30-minute boost to 50% capacity, 60-minute boost to 80%, and 120 minutes to 100%. With 78W charging support, you're ready to tackle any challenge.

Design
Colour name
Luna Grey
Product colour *
Grey
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-12450HX
Processor cores
8
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4050
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel HM670
Keyboard
Keyboard backlit
Yes
Keyboard backlit colour
White
Keyboard language
English
Software
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
57 Wh
Power
AC adapter power
135 W
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
RoHS
Weight & dimensions
Width
359.3 mm
Depth
236 mm
Height (front)
1.99 cm
Height (rear)
2.29 cm
Weight *
1.77 kg
Packaging content
AC adapter included *
Yes