location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion T5 26ARA8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90UY00DXUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155732768 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 12:06:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (20.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 90UY00DXUK user manual (34.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Grey 500 W
  • - AMD Ryzen™ 5 7600 3.8 GHz Processor cores: 8
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA GeForce RTX 3050 8 GB AMD Radeon Graphics
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
More>>>
<p>The fastest in the game**</p>

The fastest in the game**

Demanding gamers demand the fastest processor in the game** to get the W on the battlefield. From AAA to esports, AMD Ryzen™ processors power elite gaming experiences for high FPS in your favorite titles. Whether you need a rig strong enough to seamlessly game and stream simultaneously or to power your unbelievable clutch play, get the competitive edge with AMD Ryzen™ Series desktop processors.** Testing as of 15 August, 2022, by AMD Performance Labs using the following hardware: AMD Socket AM5 Reference Motherboard with AMD Ryzen™ 9 7950X, Ryzen™ 9 7900X, Ryzen™ 5 7600X and G.Skill DDR5-6000C30 (F5-6000J3038F16GX2-TZ5N) with AMD EXPO™; versus AMD Socket AM4 Reference Motherboard with Ryzen™ 9 5950X. Ryzen™ 9 5900X, Ryzen™ 5 5600X; versus ROG Maximus Z690 Hero with Core i9-12900K and G.Skill DDR5-6000C30 (F5-6000J3038F16GX2-TZ5N) with AMD EXPO loaded. ALL SYSTEMS configured with NXZT Kraken X63.open air test bench, Radeon™ RX 6950XT (driver 22.7.1 Optional), Windows® 11 22000.856, AMD Smart Access Memory/PCle® Resizable Base Address Register (“ReBAR”) ON, Virtualization-Based Security (VBS) OFF. All games tested at 1920x1080 with HIGH in-game preset and the chronologically newest graphics industry API available within the game’s rendering engine (e.g. Vulkan® over OpenGL™, DirectX® 12 over DirectX® 11). Results may vary. (RPL-007)

<p>Beyond fast</p>

Beyond fast

NVIDIA® GeForce RTX® 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

<p>Play 100+ high-quality games with Game Pass included</p>

Play 100+ high-quality games with Game Pass included

Play over 100 high-quality games with your new Lenovo Legion PC and three months of Xbox Game Pass—including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptiontermsCredit card required. Unless you cancel, you will be charged the then current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com gamepass Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set up; no codes required.

<p>Stay cool in the hot seat</p>

Stay cool in the hot seat

You're under attack. The fighting is furious. You're battling like a hero. Then your rig overheats. Not with the cool, quiet Legion Tower 5 Gen 8, built to stay "chill" even when the CPU and GPU are running fast. Its cooling-forward approach includes deep-chill air cooling and new meshed front vents that improve airflow while muffling internal noise.

<p>A battlestation you command</p>

A battlestation you command

The battlestation-inspired Legion Tower 5 Gen 8 sports an all-new, 26L Legion chassis design that fuses form and function. The updated front bezel not only aids airflow, it's also flashy—like today's gamers demand. An optional glass side panel (toolless, for easy upgrades) shows off the PC components. And ARGB lighting lets you choose from 12 different effects.

<p>Fast DDR5 memory with room to expand</p>

Fast DDR5 memory with room to expand

The Legion Tower 5 Gen 8 (AMD) gaming PC is outfitted with top-of-the-line 5600MHz DDR5, faster than earlier RAM modules and perfect for everything from hardcore game action to everyday multitasking. Play, stream, record, and more—all at once. Plus, there are four RAM slots for easy expansion. Order yours with the maximum 32GB or wait and add more when competition demands.

<p>More speedy storage—more fast-loading games</p>

More speedy storage—more fast-loading games

Got games? Most gamers play—and store—several titles. But do you have dozens of games, or more? Probably not, unless you have loads of fast-access storage like you can get in the Legion Tower 5 Gen 8. Choose a high-volume HDD or upgrade (now or later) to an equally large, next-gen SSD for faster boot times, game loading, and data transfer.

<p>Connections you need</p>

Connections you need

Top and back USB ports, including ultra-fast USB-C. The latest 2.5G ethernet. They're all standard to future-proof your new Legion Tower 5 Gen 8 gaming PC. Because Lenovo knows gamers, and gamers need multiple advanced ports—enough to connect all the great Legion peripherals, from monitors to mice to keyboards to headsets.

<p>Superior accessories with savage performance</p>

Superior accessories with savage performance

Speaking of peripherals, Lenovo offers an array of top-quality Legion gaming accessories to lift your scores and make virtual gaming worlds more deeply immersive. A high-res monitor can make aiming more precise. A tactile keyboard helps limit costly mis-hits. For better game sounds—from all directions—try a 7.1 surround sound headset. Or protect your gear with an armored bag.

<p>Immersive 3D sound from Nahimic Audio by SteelSeries</p>

Immersive 3D sound from Nahimic Audio by SteelSeries

Gaming PC. Check. Your favorite headset. Check. Super-immersive 3D audio that brings games to life? Check—once again—if you've got the Legion Tower 5 Gen 8. Nahimic® Audio by SteelSeries is designed for gamers, delivering multi-directional sound from all corners of the playing field. It can also enhance communication with your team and lets you mix and share audio like a pro.

<p>Wrap yourself in the Lenovo Vantage</p>

Wrap yourself in the Lenovo Vantage

Exclusive Lenovo Vantage software lets you spend more time playing games and less time managing your PC. This all-in-one suite includes overclocking controls to help you push qualified processors to the limit more easily and safely. AI-enhanced fan controls promote steady cooling. There's even a handy performance dashboard so you can always be on top of how your PC is running.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 7000 Series
Processor model *
7600
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor cache
32 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
26 L
Product colour *
Grey
Performance
Motherboard chipset
AMD B650
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 12192 m
Certificates
Certification
RoHS
Weight & dimensions
Width *
205 mm
Depth *
396.9 mm
Height *
425.9 mm
Weight *
14 kg
Display
Display included *
No