location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab 4G Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 14 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAEJ0137GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155186332 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 13:06:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab 4G Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 14 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Mediatek Helio G85 1.8 GHz
  • - 64 GB eMMC Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 5100 mAh
  • - Android 14
More>>>

EXPERIENCE VERSATILITY

Enjoy hours of uninterrupted streaming with a tablet designed to adapt to every lifestyle. The sleek, all-metal design looks great and feels comfortable. Watch your favorite shows in stunning clarity with a 10.1″ FHD display and dual speakers tuned with Dolby Atmos. Smooth multitasking is assured with the MediaTek Helio G85 processor.

<p>CRISP VISUALS</p><p><strong>Clarity At Ease</strong></p>

CRISP VISUALS

Clarity At Ease

Enjoy your favorite shows on the 10.1″ FHD display, as TÜV certified eye care, reduces eye strain for comfortable, long viewing sessions. It’s perfect for videos, browsing, or reading during your me-time.

<p>
FLOWING SOUND
</p>
<p>
<strong>Smooth &amp; Clear Audio That Moves You</strong>
</p>

FLOWING SOUND

Smooth & Clear Audio That Moves You

Get clear, rich sound with dual speakers tuned by Dolby Atmos®, ideal for showing off your superior playlist curation, or unwinding with your favorite shows after a long day.

<p>
LONG-LASTING BATTERY
</p>
<p>
<strong>Stay Engaged</strong>
</p>

LONG-LASTING BATTERY

Stay Engaged

Entertain yourself all day on a single charge with the 5100 mAh battery, perfect for long flights or relaxing weekends. With up to one month of standby time, your tablet is always ready whenever you want to dive into your next binge-watching session.

<p>
SMOOTH PERFORMANCE
</p>
<p>
<strong>Cozy Up With a Game</strong>
</p>

SMOOTH PERFORMANCE

Cozy Up With a Game

Enjoy a cozy gaming session with Lenovo Tab, powered by MediaTek Helio G85 for smooth play. The 60Hz refresh rate keeps action lifelike, while ample storage and expandable memory, your games have plenty of room.

<p>SOPHISTICATED &amp; ERGONOMIC DESIGN</p>

SOPHISTICATED & ERGONOMIC DESIGN

Imagine curling up on the couch with your Lenovo Tab, designed with a round-shaped all-metal body that exudes elegance and feels sleek and comfortable in your hands. Whether you're browsing, reading, or watching videos, the smooth, ergonomic design ensures that your tablet is easy to hold for extended periods.

<p>
STANDBY MODE
</p>

STANDBY MODE

Turn your tablet into a vibrant digital photo frame or a stunning clock when it's not in use and charging. Showcase your favorite memories, or add a touch of style to any space with dynamic visuals. It’s the perfect way to keep boredom at bay while giving your tablet a purpose, even when you're not using it!

Kick Back With a Kickstand
Kick Back With a Kickstand

Enjoy hands-free entertainment anywhere with an optional clear case featuring a built-in kickstand, whether watching a movie in bed or following a recipe in the kitchen. It protects your tablet from wear and tear while being sleek and portable.

Safe &amp; Fun
Safe & Fun

The optional Lenovo Play Suite turns every day into an adventure for the little ones, with a colorful bumper case, a touch-and-doodle stylus, and engaging educational apps.

All-Around Protection
All-Around Protection

This optional folio case protects your tablet and offers hands-free viewing while you binge-watch at home or catch up on videos during your commute. It’ll keep your tablet secure and stylish, ready for entertainment anywhere.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
LED backlight
Yes
Panel type *
IPS
Display brightness
400 cd/m²
HD type
WUXGA
Native aspect ratio
16:10
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G85
Processor cores
8
Processor frequency *
1.8 GHz
Performance cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G52
Audio
Number of built-in speakers
2
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
5.3
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Luna Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5100 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
USB Type-C charging port *
Yes
Weight & dimensions
Width
235.7 mm
Depth
154.5 mm
Height
7.5 mm
Weight
425 g
Packaging content
AC adapter included *
No
Certificates
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%