location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 30 II Stereo UC USB-C/A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 30 II Stereo UC USB-C/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5399-829-389-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487027102 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2025 03:09:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 30 II Stereo UC USB-C/A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 150 - 7000 Hz
  • - Microphone type: Boom
More>>>
Flexible connectivity

Connect using USB or jack

Manage calls easily

Call control unit makes it simple to make, take and mute calls

Plug and Play connectivity

USB and jack connectivity allows for quick and easy set-up

All-day comfort

Leather-feel ear cushions and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Cable length
2.15 m
Cable colour
Black
Optimized for
UC
Hearing protection technologies
Jabra SafeTone
Music playback
Yes
Suitable for indoor use
Yes
Recommended age group
Adult
Suggested gender
Boy/Girl
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C / USB Type-A
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
150 - 7000 Hz
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Headphones
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-30 - 80 °C
Weight & dimensions
Width
170.4 mm
Depth
59.5 mm
Height
151.2 mm
Weight
138.2 g
Packaging data
Package width
255 mm
Package depth
35 mm
Package height
190 mm
Packaging content
AC adapter included *
No
Quick start guide
Yes
Quantity
1
Technical details
Warranty period
2 year(s)
Power
USB Type-C charging port *
No
Brand Image Product code Product Stock Price from
Jabra Evolve 30 II Replacement Headset Stereo Jabra Evolve 30 II Replacement Headset Stereo
(show image)
14401-21 Jabra Evolve 30 II Replacement Headset Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)