location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre Mini 01IRH10R Intel Core 7 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Home Mini PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaCentre Mini 01IRH10R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91B20006GF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198157461307 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2025 16:28:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre Mini 01IRH10R Intel Core 7 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Home Mini PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Grey 150 W
  • - Intel Core 7 2.5 GHz Processor cores: 10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 2 TB SSD
  • - Intel Graphics
  • - Ethernet LAN Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home
More>>>
<p>
SNAPDRAGON PROCESSOR
</p>

SNAPDRAGON PROCESSOR

Untap AI-fueled productivity and simplify life with the quiet, compact IdeaCentre Mini x Gen 10 (Snapdragon). Powered by up to a Snapdragon® X Plus 10-core processor, the 45 trillion operations per second (TOPS) neural processing unit (NPU) cuts through your toughest projects like butter. From work to creativity, every task flows seamlessly, so you can focus on what matters.

<p>A NEW AI ERA BEGINS</p>

A NEW AI ERA BEGINS

Own your workflow with the world's first1 consumer desktop with Copilot+ PC experiences2 powered by Snapdragon X Series. From seamless AI-assisted mixing in DJPro to smart colour grading and scene detection in DaVinci Resolve, this powerhouse with a 45 TOPS NPU makes creativity and productivity flow like water.1Based on research conducted by Lenovo in January 2025 of commercial(consumer in the 2nd release) desktops sold by major PC manufacturers shipping >1 million units annually, and confirmed by Qualcomm Technologies, Inc.2Some Copilot+ PC features require camera, microphone, speakers and/or advanced hardware. For more details, see Copilot+ PC hardware requirements - Microsoft Support.Some Copilot+ PC experiences require free updates continuing to roll out through early 2025. Timing varies by device and region. See aka.ms/copilotpluspcsKeyboard, mouse, and monitor are options.

<p>
ROBUST CONNECTIVITY
</p>

ROBUST CONNECTIVITY

Stay connected and master your multitasking with Wi-Fi 7’s lightning-fast speeds and low latency. Plus, with USB-C® and ample port selections, you can plug in all your gear without missing a beat—stream, transfer, and game like a pro, all at once.

<p>
BIG POWER, SMALL FOOTPRINT
</p>

BIG POWER, SMALL FOOTPRINT

The compact IdeaCentre Mini x desktop PC fits perfectly in tight spaces, with a built-in power supply unit that keeps things clutter-free. Need to level up the game? Easily pop it open for upgrades. The translucent layer in its top and bottom covers is made with 35% recycled materials, making it eco-friendly too.

<p>
DUAL-FAN COOLING
</p>

DUAL-FAN COOLING

Stay quiet, cool, and in control with dual fans for less noise and heat, even under pressure. The Intelligent Cooling Engine keeps things whisper-soft and has your back with emergency protection, stepping in to prevent overheating and fan failure during your most intense tasks.

<p>STREAMLINED MULTITASKING</p>

STREAMLINED MULTITASKING

Do smarter, more efficient work with Lenovo AI Now’s personalized insights that streamline your workflow and simplify multitasking. Smart Connect syncs your devices, letting you expand your phone, stream effortlessly, and stay protected with hardware-level encryption. The IdeaCentre Mini x desktop PC keeps your work smooth, connected, and secure.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core 7
Processor cores
10
Processor threads
16
Processor boost frequency
5.2 GHz
Processor frequency *
2.5 GHz
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
2 TB
Number of SSDs installed
2
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.4
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Intel® Thunderbolt 4
Yes
Thunderbolt 4 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Luna Grey
Volume
1 L
Product colour *
Grey
Performance
Motherboard chipset
Intel SoC
Audio chip
Realtek ALC256
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Home
Power
Power supply *
150 W
Certificates
Certification
ENERGY STAR,RoHS
Weight & dimensions
Width *
191 mm
Depth *
195 mm
Height *
42.7 mm
Weight *
1.8 kg