location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Q3960A+Q3963A toner cartridge Original Black, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Q3960A+Q3963A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3960A#*Q3963A
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Q3960A+Q3963A toner cartridge Original Black, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Magenta
  • - Laser printing
More>>>
Features
Type *
Original
Printing colours *
Black, Magenta
Printing material shelf life
Not applicable
Approximate page yield (A4, black & white, ISO/IEC 19752)
5000 pages
Quantity per box
1 pc(s)
Size (imperial)
13.2 cm (5.2")
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
640 g
Dimensions (WxDxH)
376 x 132 x 147 mm
Packaging data
Package dimensions (WxDxH)
376 x 132 x 150 mm
Package dimensions (W x D x H)
375.9 x 132.1 x 150.1 mm (14.8 x 5.2 x 5.91")
Package weight (imperial)
0.898 kg (1.98 lbs)
Package weight
900 g
Other features
Empty weight
535 g
Colour
Yes
Non-operating relative humidity (non-condensing)
10 - 90%
Print technology
Laser printing
Stacking number for carton
28
Weight (imperial)
1.48 lb
Retail only
No
UNSPSC-code
44103103
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1178 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1127.8 x 924.6 x 1188.7 mm (44.4 x 36.4 x 46.8")
Pallet weight (imperial)
150.1 kg (331 lbs)
Pallet size (EU)
1128 x 792 x 1031 mm
Pallet gross weight
138 kg
Pallet weight (EU)
122 kg
Layers per pallet
7 pc(s)
Master (outer) cases per pallet
18 pc(s)
Products per pallet
126 pc(s)
Products per pallet (EU)
108 pc(s)
Brand Image Product code Product Stock Price from
HP 122A Magenta Original LaserJet toner cartridge 1 pc(s) HP 122A Magenta Original LaserJet toner cartridge 1 pc(s)
(show image)
Q3963A 122A Magenta Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)