location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 14 Plus PB14255 AMD Ryzen AI 5 340 Laptop 35.6 cm (14") Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 14 Plus PB14255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GC8P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184950791
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 19:07:13
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 6GC8P user manual (31.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 14 Plus/Dell Pro 14 Plus 2-in-1 PB14255/PB14255 2-in-1 Re-imaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 14 Plus PB14255/ Dell Pro 14 Plus 2-in-1 PB14255 2-in-1 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro 14 Plus PB14255 AMD Ryzen AI 5 340 Laptop 35.6 cm (14") Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro UK English Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium
  • - AMD Ryzen AI 5 340 3.4 GHz Processor cores: 6
  • - 35.6 cm (14") Full HD+ 1920 x 1200 pixels WVA 16:10
  • - 16 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - AMD Radeon 840M
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Scalable and sleek
Scalable and sleek

Work anywhere on scalable mainstream business laptops featuring AI PC options powered by AMD Ryzen™ PRO processors and a lightweight and eye-catching design.

Bolder design
Bolder design

With an elegant and durable aluminium design, as well as ultra-quiet thermals, the Dell Pro 14 Plus was built to look as good as it performs. IT departments can also rest assured about their fleet's reliability since these laptops are designed to withstand rigorous MIL-STD testing.

Maximise mobile productivity
Maximise mobile productivity

Long-lasting battery life gives you the freedom to work unplugged.

Advance your workflow with AI
Advance your workflow with AI

Turbocharge your efficiency and multitasking on an AI PC with either an AMD Ryzen™ AI PRO 300 series processor or AMD Ryzen™ PRO 230/250 processors. Featuring an NPU, GPU and CPU, you can leverage powerful on-device AI to optimise a wide range of current and future applications.

For companies looking to accelerate deployment of AI applications across their workforce, Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. It's perfect for on-device AI integration and keeping things running smoothly across any work setup.

NPU
Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls. Configurations with AMD Ryzen™ AI PRO 300 series processors support Copilot+ PC experiences, when available.
CPU
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.
GPU
High Throughput: Ideal for AI-accelerated digital content creation and video editing.

Smoother interaction
Smoother interaction

See it all
Sleek, narrow borders on a spacious 16:10 aspect ratio display provide 5% more screen space, allowing more room for productivity.
Nimble navigation
Thoughtfully crafted with a roomy touchpad and palm rest, you have the space to comfortably and quickly navigate through tasks.
Instant access
Get real answers, inspiration and solutions with the click of a button using the Windows Copilot Key, your own personal AI assistant.

Flexible functionality
Flexible functionality

Experience greater versatility with an optional 2-in-1 form factor. Enjoy the flexibility to work in 4 different modes: tablet, traditional laptop, tent or stand.

Clearer conferencing
Clearer conferencing

Standout on video calls with an optional 5MP camera featuring HDR technology which accurately captures image detail, even in challenging lighting conditions. With a manually controlled camera shutter, you can rest easy knowing your privacy is protected.

Scalable productivity
Scalable productivity

Find the perfect fit for your team with a variety of configurable options optimised for commercial workloads.

Select from a variety of displays including QHD+, touch options and ComfortView Plus.

Stay connected on-the-go with optional 5G or 4G mobile broadband capability.

Get more done with faster, more reliable connectivity with a WiFi 7 capable wireless card.

Enjoy quick response times with LPDDR5 memory.

Innovative sustainability
Innovative sustainability

World's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs.

Raising environmental standards
This laptop is certified ENERGY STAR® and registered EPEAT Gold with Climate+. It also meets the latest TCO Generation 9 certification, meaning it meets the best-in-class standards for energy use and repair.
Built with the environment in mind
Made from a wide variety of sustainable materials including recycled and low emissions aluminium, recycled ocean-bound plastic, bio-based plastic, post-consumer recycled plastic and battery technology now designed with 80% less cobalt. This laptop also ships in packaging made with 100% recycled or renewable materials.
Seamlessly transition from old to new technology
When you're ready to retire your device, we'll help you responsibly and securely do so regardless of brand.

Simplify IT
Simplify IT

Dell offers secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze.

Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security helps maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage and secure your Dell PCs over the cloud with Dell Management Portal in conjunction with Microsoft Intune.
Dell APEX
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. Spanning from multi-cloud to client devices, APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

A new AI era begins
A new AI era begins

The fastest, most intelligent Windows PCs ever.

Clearer communication
Clearer communication

Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

Design
Product type *
Laptop
Product colour *
Aluminium
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
WVA
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel density
162 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI 5
Processor model *
340
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
3.4 GHz
Processor cache
22 MB
Processor cache type
L2 & L3
Processor base power
15 W
Maximum turbo power
54 W
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
59 TOPs
NPU performance up to
50 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
7500 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon 840M
Audio
Audio chip
Realtek ALC3329
Number of built-in speakers
2
Speaker power
2.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
2882 Mbit/s
Network
Antenna type
2x2
WLAN controller model
MediaTek MT7925
WLAN controller manufacturer
MediaTek
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 3x2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
UK English
Copilot key
Yes
Software
Operating system architecture
64-bit
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Copilot+ PC
Yes
Brand-specific features
Brand specific technologies
Express Charge Boost capable, TNR
Battery
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.7 V
Battery recharge time
4 h
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
45 W
USB Type-C required charging power (max) *
65 W
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
313.5 mm
Depth
224 mm
Height
21.2 mm
Weight *
1.56 kg
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 2 distributor(s)