location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP3347/90R0 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP3347/90R0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP3347/90R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196592002475 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 08:31:50
The date of the most recent change of this product data-sheet in Icecat.
Philips EP3347/90R0 user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips EP3347/90R0 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Black, Chrome
More>>>
Certified refurbished – Shop with confidence
Certified refurbished – Shop with confidence

It’s a returned product that is inspected, tested to perform like new and thoroughly cleaned. It might be delivered in a brown box and includes all functional accessories. The product comes with a 2-year warranty, an attractive price & free 30-day return.

Up to 5000 cups** without descaling thanks to Aquaclean
Up to 5000 cups** without descaling thanks to Aquaclean

By changing the filter after being prompted by the machine, you will not need to descale your machine for up to 5000 cups**, while enjoying clear and purified water.

40% quieter with SilentBrew, same delicious coffee
40% quieter with SilentBrew, same delicious coffee

Our patented SilentBrew technology reduces machine sounds so you can enjoy the experience of brewing aromatic coffee more. Using sound shielding and quiet grinding, our machines make 40% less noise than earlier models and come with a Quiet Mark certification.

Silky-smooth froth with LatteGo for various types of milk
Silky-smooth froth with LatteGo for various types of milk

At the touch of a button, LatteGo automatically prepares silky smooth milk froth for your milky coffees, thanks to its powerful cyclonic frothing technology, even with your favorite plant-based milk alternatives.

Enriched flavor with our hard-wearing ceramic grinder
Enriched flavor with our hard-wearing ceramic grinder

Bring out the full flavor of your coffee with our hard-wearing ceramic grinder. The durable ceramic grinder can be adjusted in 12 steps, from fine to coarse grindings.

Find inspiration and support on our app
Find inspiration and support on our app

Learn the ins and outs of your machine and discover new cafe-style coffee recipes on our HomeID app.

Enjoy 6 hot & refreshing drinks in one touch
Enjoy 6 hot & refreshing drinks in one touch

Enjoy 5 popular coffee recipes, from classic espresso, regular black coffee, cappuccino, latte macchiato, to iced coffee, with the prefect crema, aroma and temperature. Hot water for tea is also available. Our unique brewing system perfectly extracts the beans flavors with a slower flow rate and at lower temperature. Add ice cubes to your drink and enjoy a delicious iced coffee, with no compromise on coffee intensity.

LatteGo, the fastest to clean milk system: 2 parts, no tube
LatteGo, the fastest to clean milk system: 2 parts, no tube

LatteGo is the fastest to clean milk system with only 2 parts, no tubes and can be cleaned in 10 seconds under tap or in the dishwasher. Philips is not offering automatic cleaning as it requires complementary cleaning.

Easy coffee selection and customization
Easy coffee selection and customization

Easily select your favorite drinks thanks to the modern touch screen display with colored icons. Adjust your coffee your way with the My Coffee Choice function: choose your preferred coffee strength, length, and milk froth level, just to your taste.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.26 L
Adjustable milk quantity
Yes
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Temperature control type
Electronic
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Programmable
Yes
Coffee input type *
Coffee beans
Milk system cleaning program
Yes
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Country of origin
China, Romania
Country of design
Italy
Cooking functions & programs
Multi beverage *
Yes
Number of programs
6
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Cooking functions & programs
Latte Macchiato making
Yes
Ergonomics
Housing material
Metal
Control type *
Touch
Built-in display *
Yes
Colour display
Yes
Timer
Yes
Product colour *
Black, Chrome
Removable brewing/infusion unit
Yes
Cord length
1 m
Calc indicator
Yes
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Energy saving mode
Yes
Power consumption (standby)
0.2 W
Auto power off after (max)
30 min
Weight & dimensions
Width
246 mm
Depth
433 mm
Height
371 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
287.5 mm
Package depth
491.5 mm
Package height
487 mm
Package weight
12.3 kg
Package weight
12.3 kg
Packaging content
Manual
Yes
Spoon included
Yes
Milk frother included
Yes
Technical details
Milk solution
LatteGo
Warranty period
2 year(s)
Other features
Recyclable packaging material
95%