location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T7 34IAS10 Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 5080 Windows 11 Home Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion T7 34IAS10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90Y60029MW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156819093 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2025 09:45:10
The date of the most recent change of this product data-sheet in Icecat.
User Guide (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 90Y60029MW user manual (40.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T7 34IAS10 Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 5080 Windows 11 Home Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Grey 1200 W
  • - Intel Core Ultra 9 285K Processor cores: 24
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 5080 16 GB Intel Graphics
  • - Ethernet LAN 2500 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor generation
Intel Core Ultra (Series 2)
Processor model *
285K
Processor cores
24
Processor threads
24
Processor boost frequency
5.7 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.5 GHz
Efficient-core Max Turbo Frequency
4.6 GHz
Performance-core base frequency
3.7 GHz
Efficient-core base frequency
3.2 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
125 W
Maximum turbo power
250 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
36 TOPs
NPU performance up to
13 TOPs
GPU performance up to
8 TOPs
Memory
Internal memory *
64 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
2
Total SSDs capacity
2 TB
Number of SSDs installed
2
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 5080
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR7
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
2500 Mbit/s
LAN controller
Dragon RTL8125BG
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Intel® Thunderbolt 4
Yes
Thunderbolt 4 ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
34 L
Placement supported
Vertical
Product colour *
Grey
Viewing window
Yes
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z890
Audio chip
Realtek ALC1220
Audio system
High Definition Audio
Built-in speaker(s)
No
Password protection type
BIOS, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system language
English, Swedish, Finnish, Danish, Norwegian
Power
Power supply *
1200 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3
Weight & dimensions
Width *
211 mm
Depth *
451.6 mm
Height *
477.4 mm
Weight *
18 kg
Package width
325 mm
Package depth
585 mm
Package height
630 mm
Package weight
19 kg
Packaging content
Mouse included
No
Keyboard included
No
Display
Display included *
No