location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go S 8ARP1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go S 8ARP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83L3003AUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198157178250 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 09:45:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion Go S 8ARP1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Legion Go
  • - 3000 MHz Processor cores: 4
  • - Gaming control technology: Analogue / Digital
  • - Built-in touchpad Touchscreen
  • - IPS 20.3 cm (8") 1920 x 1200 pixels
  • - Storage media type: SSD 1 TB
  • - Card reader integrated Wi-Fi Bluetooth USB port Combo headphone/mic port
  • - Power source type: USB/Battery Built-in Lithium Polymer (LiPo) 55.5 Wh
  • - Violet
More>>>
Performance
Platform *
Legion Go
SSD form factor
M.2
Processor architecture
AMD Zen 2
Processor frequency
3000 MHz
Processor boost frequency
4.3 GHz
Processor cores
4
Processor threads
8
Graphics processor
AMD Radeon Graphics
Internal memory
32000 MB
Internal memory type
LPDDR5x
Memory clock speed
6400 MHz
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Number of microphones
2
Operating system installed
SteamOS
Design
Product colour *
Violet
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad, Menu button, View button
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Colour name
Nebula Nocturne
Display
Display diagonal *
20.3 cm (8")
Display *
IPS
Touchscreen *
Yes
Display resolution
1920 x 1200 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
120 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
1 TB
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth version
5.3
Ports & interfaces
USB port
Yes
USB version
USB4 Gen 3x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Power source type
USB/Battery
Battery type
Built-in
Battery technology
Lithium Polymer (LiPo)
Battery capacity
55.5 Wh
Continuous audio playback time
15.4 h
Continuous video playback time
15.4 h
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter power
65 W
USB Power Delivery (USB PD)
Yes
USB Power Delivery revision
3.0
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
-5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.5 mm
Depth
127.5 mm
Height
43.4 mm
Weight
740 g
Packaging content
AC adapter included *
Yes
User guide
Yes
Batteries included
Yes
Technical details
Sustainability certificates
ErP
Warranty period
1 year(s)
Packaging data
Package width
421 mm
Package depth
117 mm
Package height
184 mm
Package weight
1.7 kg
Battery
Rechargeable battery
Yes