location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S24 FE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S721B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S721BZAGEUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095906270
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 14:40:45
The date of the most recent change of this product data-sheet in Icecat.
Safety Information (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung SM-S721BZAGEUB user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17 cm (6.7") 1080 x 2340 pixels Gorilla Glass
  • - Samsung Exynos 2400e
  • - 8 GB 256 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 50 MP 12 MP 8 MP
  • - 4700 mAh Wireless charging
  • - Android 14
More>>>
Choose your colour and make it yours
Choose your colour and make it yours

Discover the Galaxy S24 FE in stylish colours, with a slimmer bezel display. The rounded form ensures a comfortable grip, while the clean, flat design enhances your viewing pleasure.

Built for durability
Built for durability

With Corning® Gorilla® Glass Victus®+ shielding the front and back, the phone is built to last. Plus, it comes with an IP68 rating for dust and water resistance.

Imagine it. Sketch it. See it with Sketch to Image
Imagine it. Sketch it. See it with Sketch to Image

Draw from scratch or on any photo. Use AI to transform that sketch into an image.

Meet the most powerful camera ever in the Galaxy FE series
Meet the most powerful camera ever in the Galaxy FE series

The ProVisual Engine is a comprehensive suite of AI-powered tools that enhances photos and videos with sharp details and rich textures, expanding the possibilities beyond just snapping a picture.

Stunning low-light portraits with Galaxy's ProVisual Engine
Stunning low-light portraits with Galaxy's ProVisual Engine

Bring out vivid moments in dark settings. The AI-powered camera ensures your subject stays bright and clear even in low-light.

Get clear shots from afar with Optical Quality Zoom
Get clear shots from afar with Optical Quality Zoom

Capture detailed shots from afar effortlessly. Powered by advanced NPU and GPU, Optical Quality Zoom allows you to capture detailed close-ups without compromising quality. Bring your distant subjects into clear view with ease.

Light up your photos with Super HDR
Light up your photos with Super HDR

Capture stunning photos with Super HDR, enhancing colours and scenes. Enjoy enriched colour expression and share your best shots directly to your social media, with Super HDR making bright areas even brighter.

Selfies become art with Portrait Studio
Selfies become art with Portrait Studio

Let AI ignite your imagination with Portrait Studio. Self-portraits instantly turn into incredible works of art.

Hyper-realistic gaming experience
Hyper-realistic gaming experience

Meet the Galaxy S24 FE, now with the enhanced AP performance for smoother multitasking. Enjoy the cutting-edge Samsung Exynos 2400e for an incredibly captivating and realistic gaming experience.

Dive into an immersive viewing experience
Dive into an immersive viewing experience

Immerse yourself in captivating content with the enhanced Dynamic AMOLED 2X display, now brighter and more colourful than ever. Enjoy a larger screen and slimmer bezels, elevating your viewing experience to the next level.

A battery that works harder so you can play longer
A battery that works harder so you can play longer

Enjoy extended playtime, powered by a larger 4,700mAh typical battery. Perfectly optimised for video streaming, it's your ultimate companion for uninterrupted entertainment.

Resize it and retouch it with Photo Assist
Resize it and retouch it with Photo Assist


Choose your colour and make it yours
Choose your colour and make it yours


Circle to Search
Circle to Search

Search effortlessly with a simple circle gesture on your phone. Instantly find what you need, whether it's text or images.

Live Translate
Live Translate

Get real-time voice translation on various apps when you make a call.

Interpreter
Interpreter

Lost in translation? Galaxy S24 FE is your passport to communication - working as your personal interpreter.

Browsing Assist
Browsing Assist


Found a website that you need to understand quickly? AI summarises entire websites instantly.

Smart Switch
Smart Switch

Easily transfer data to your S24 FE from different devices.

Quick Share
Quick Share

Sharing files is a breeze with Quick Share. It's fast, easy, and secure.

Your privacy. Secured.
Your privacy. Secured.

In Privacy and Security, quickly see which apps are accessing your information, then customise your settings. Plus, with Advanced Intelligence features, you can process data for AI services from your Galaxy device or on the cloud.

Display
Display diagonal *
17 cm (6.7")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
AMOLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass Victus+
Display resolution *
1080 x 2340 pixels
Display number of colours
16 million colours
Maximum refresh rate
120 Hz
Display brightness
1900 cd/m²
Processor
Processor family *
Samsung Exynos
Processor model *
2400e
Processor cores
10
Processor boost frequency
3.1 GHz
Storage
User memory
231.7 GB
RAM capacity *
8 GB
Internal storage capacity *
256 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
8 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.4
Rear camera flash *
Yes
Video capture resolution (max)
7680 x 4320 pixels
Maximum frame rate
240 fps
Rear camera type *
Triple camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 SDL, Sub6 TDD
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.3
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
1024-QAM
Near Field Communication (NFC)
Yes
Ports & interfaces
USB connector type
USB Type-C
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Design
Form factor *
Bar
Product colour *
Grey
Housing material
Aluminium, Glass
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Hearing aid compatibility
Yes
Refurbished
No
Navigation
GPS (satellite)
Yes
NavIC
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery capacity *
4700 mAh
Browsing time (Wi-Fi)
21 h
Browsing time (4G)
21 h
Continuous audio playback time
81 h
Continuous video playback time
28 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Power
USB Type-C charging port
Yes
Endurance
Energy efficiency class *
B
Energy efficiency scale
A to G
Battery endurance per cycle *
2520 min
Battery endurance in cycles *
2000
Repeated free fall reliability class *
A
Repairability class *
C
International Protection (IP) code *
IP68
Weight & dimensions
Width
77.3 mm
Depth
8 mm
Height
162 mm
Weight *
213 g
Packaging content
AC adapter included *
No
Cables included
USB Type-C
SIM card ejector pin
Yes
Brand Image Product code Product Stock Price from
Samsung Galaxy SM-S938BZSHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Silver Samsung Galaxy SM-S938BZSHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Silver
(show image)
SM-S938BZSHTUR SM-S938BZSHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZBHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Blue Samsung Galaxy SM-S938BZBHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Blue
(show image)
SM-S938BZBHTUR SM-S938BZBHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZTHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Grey Samsung Galaxy SM-S938BZTHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Grey
(show image)
SM-S938BZTHTUR SM-S938BZTHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZKHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Black Samsung Galaxy SM-S938BZKHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Black
(show image)
SM-S938BZKHTUR SM-S938BZKHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZSGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Silver Samsung Galaxy SM-S938BZSGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Silver
(show image)
SM-S938BZSGTUR SM-S938BZSGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZBGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Blue Samsung Galaxy SM-S938BZBGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Blue
(show image)
SM-S938BZBGTUR SM-S938BZBGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZTGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Grey Samsung Galaxy SM-S938BZTGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Grey
(show image)
SM-S938BZTGTUR SM-S938BZTGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZKGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black Samsung Galaxy SM-S938BZKGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black
(show image)
SM-S938BZKGTUR SM-S938BZKGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S936BDBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Navy Samsung Galaxy SM-S936BDBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Navy
(show image)
SM-S936BDBDTUR SM-S936BDBDTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S936BLBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Blue Samsung Galaxy SM-S936BLBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Blue
(show image)
SM-S936BLBDTUR SM-S936BLBDTUR 0.00
(excl. VAT)
0 (incl. VAT)