location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PSA3228/41R0 coffee maker Semi-auto Espresso machine 2.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA3228/41R0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA3228/41R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196592003366 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 08:19:54
The date of the most recent change of this product data-sheet in Icecat.
Philips PSA3228/41R0 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PSA3228/41R0 coffee maker Semi-auto Espresso machine 2.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Espresso machine 2.3 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system
  • - Espresso making
  • - 1350 W
  • - Cappuccino
More>>>
280gr dual bean container to ensure their freshness
280gr dual bean container to ensure their freshness

Dive into a world of coffee variety with the 280g dual bean container preserving their freshness with our effective aroma seal. Elevate your coffee experience by exploring different bean types from light to dark roasts all at once while ensuring each brew retains its rich aroma.

58mm stainless steel portafilter for a barista like espresso
58mm stainless steel portafilter for a barista like espresso

Indulge in a rich coffee and crema delivered directly to your cup through the professional-grade 58mm stainless steel portafilter and single & dual-walled filter baskets. This portafilter size allows you to create a beautiful golden-brown espresso with aromatic foamy crema while providing more consistent extraction across the coffee puck due to a wider distribution of water. Plus, it accommodates a larger dose of coffee grounds for a richer and more robust brew.

Premium calibrated tamper for levelled coffee grounds
Premium calibrated tamper for levelled coffee grounds

Tamp your ground coffee beans effortlessly using the stainless steel calibrated tamper with a flathead, ensuring the right tamping pressure and creating a balanced, consistently leveled tamping surface. Elevate your coffee brewing experience with precision and ease.

Enjoy your authentic Americano at the touch of a button
Enjoy your authentic Americano at the touch of a button

Immerse yourself in the essence of a true Americano with just a simple press of a button, now enhanced with the added convenience of an integrated hot water outlet.

Temperature perfection milk jug and powerful steam wand
Temperature perfection milk jug and powerful steam wand

Enjoy the ease of creating smooth microfoam perfect for latte art with our 450ml temperature perfection milk jug and powerful steam wand. The temperature strip on the milk jug enables you to achieve the right milk foam temperature and create the velvety texture effortlessly to savor your coffee just the way you like it.

Pressure gauge for precise coffee extraction
Pressure gauge for precise coffee extraction

Achieve precise water pressure thanks to the integrated pressure gauge that guides your brewing status and alerts when optimal pressure has been reached.

Tamp safely with our countertop-friendly tamping system
Tamp safely with our countertop-friendly tamping system

Elevate your coffee routine with our countertop-safe tamping system. Achieve the perfect tamp confidently and conveniently, without any risk to your countertops thanks to the integrated tamping rubber on the bottom of the portafilter.

PID temperature control and pre-infusion
PID temperature control and pre-infusion

The PID temperature control system ensures the accuracy and stability of brewing temperature. The pre-infusion system helps prevent a channeling effect. Only full integration of both systems can ensure a balanced extraction.

European design with anti-fingerprint coated metal housing
European design with anti-fingerprint coated metal housing

Experience an elegant touch to your barista journey with our stunning European design, featuring a robust metal housing. Where style seamlessly merges with functionality, enjoy a sleek and spotless surface with our anti-fingerprint coating.

Metal conical burr grinder with 15 grind sizes
Metal conical burr grinder with 15 grind sizes

Uncover new flavor depths with 15 different grind sizes (superfine to coarse) from the metal conical burr grinder. To enhance your espresso's flavors, consider using a finer grind, like setting 4, in your recipes.

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Metal grinder
Adjustable grinder settings
Yes
Number of grinder settings
15
Coffee beans capacity
280 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.45 L
Hot water system *
Yes
Adjustable temperature
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.3 L
Coffee input type *
Coffee beans
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
75 s
Country of origin
China
Cooking functions & programs
Espresso making *
Yes
Americano making
Yes
Ergonomics
Housing material
Metal
Control type *
Buttons
Built-in display *
No
Product colour *
Cappuccino
Cord length
1 m
Power
Power *
1350 W
AC input voltage
120 V
AC input frequency
60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
320 mm
Depth
334 mm
Height
439 mm
Weight
8.6 kg
Packaging content
Packaging content
Portafilter 4x filter baskets Milk jug Tamper Powder ring Espresso stand Cleaning brushes & pin