location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet G2410 Flatbed scanner 1200 x 1200 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G2410
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2694A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 388190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jan 2013
Product end of life date
Bullet Points HP Scanjet G2410 Flatbed scanner 1200 x 1200 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 17 W
More>>>
Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey, White
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Scan to
File, Image
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
No
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
17 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
458 mm
Depth
275 mm
Height
61.5 mm
Weight
2.2 kg
Packaging data
Package dimensions (WxDxH)
530 x 118 x 376 mm
Package dimensions (W x D x H)
533.4 x 163.1 x 404.1 mm (21 x 6.42 x 15.9")
Package weight (imperial)
2.38 kg (5.25 lbs)
Package weight
27 kg
Packaging content
Bundled software
HP Photosmart
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Mac compatibility
Yes
Minimum storage drive space
4096 MB
System requirements
Minimum RAM
1024 MB
Minimum processor
800 MHz
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP 32-bit / 64-bit, Windows XP x64, Windows 2000 Mac OS X v10.3.9, Mac OS X v10.4.11, 10.5, 10.6
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
CE, FCC, ACA, GOST
Other features
Network ready
No
Minimum system requirements for Macintosh
Mac OS X v10.3, v10.4: PowerPC G4, G5 / Intel Core 128 MB RAM (256 MB - Mac OS X v10.4) 250 MB
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
1.9
Image scaling/enlargement range
10 - 2400%
Safety
IEC 60950-1, CCC, GOST, BSMI, NOM
Output resolutions
150, 200, 300, 600, 1200
Maximum scan area (imperial)
21.6 cm (8.5")
Size (imperial)
45.9 cm (18.1")
Stacking number for carton
6 (EPS), 4 (MP)
Weight (imperial)
2.18 kg (4.81 lbs)
Exifprint supported
2.2
Duplex ADF scanning
No
Logistics data
Pallet dimensions (W x D x H)
1000 x 1200 x 2429 mm
Products per pallet
72 pc(s)
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1000 x 1199.9 x 2429 mm (39.4 x 47.2 x 95.6")
Pallet weight (imperial)
171.5 kg (378 lbs)
Stacking number for pallet
1 pc(s)
Pallet gross weight
172.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 10:55:27
Uk has collected 1 expert review for HP Scanjet G2410 Flatbed scanner 1200 x 1200 DPI A4 Grey, White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-09-22 10:55:24
HPs Scanjet G2410 is the cheapest scanner here, which makes it easier to forgive its drab looks and the way the lids hinges lift out of their runners so easily. The low price also means it comes with only HPs Solution Center software. This lets y...
60%