EU Declaration of Conformity
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - All-in-One PC Black 160 W
- - Intel Core Ultra 7 265 Processor cores: 20
- - 61 cm (24") Full HD 1920 x 1080 IPS
- - 16 GB DDR5-SDRAM 1 x 16 GB
- - 512 GB SSD Card reader integrated
- - Intel Graphics
- - 2.07 MP 1920 x 1080 pixels
- - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
- - Windows 11 Pro 64-bit
More>>>