location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Talk 15 SE - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Talk 15 SE - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92200901-20
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 00:52:36
The date of the most recent change of this product data-sheet in Icecat.
TechSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Talk 15 SE - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Car/Home office Ear-hook, In-ear Headset
  • - Wired Bluetooth 5.0 10 m
  • - Intraaural 100 - 10000 Hz 32 Ω
  • - Microphone type: Boom -42 dB
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Calls made clear

Enjoy clear calls with a high-quality microphone and speaker that are optimised to make conversations clear.

Stream GPS and media

Talk 15 SE gets the most out of your media, allowing you to wirelessly stream GPS directions, music and podcasts from your mobile phone.

Long-lasting wireless calls

With up to 7 hours of calls and up to 14 days of standby time, make reliable Bluetooth wireless calls throughout the day on a single charge.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
LED indicators
Yes
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Certification
FCC
Ports & interfaces
Connectivity technology *
Wired
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
5.0
Wireless range
10 m
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Headphone frequency
100 - 10000 Hz
Impedance
32 Ω
Driver unit
1.1 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Microphone
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Talk time
7 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
336 h
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
16.4 mm
Depth
53.6 mm
Height
21.7 mm
Weight
9.6 g
Packaging content
Quick start guide
Yes
Cables included
USB
Accessories included in set
3 sizes gel eartips
Eartips material
Silicone
Extra earbuds
Yes
Quantity
1
Certificates
Compliance certificates
REACH, RoHS
Technical details
Removable earhook
Yes
Other features
Voice guidance languages
English
Call management
Yes
Battery level indicator
Yes
Digital Signal Processing (DSP)
Yes