location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 720 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T5A9AA#AC0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122139941 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 11:57:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 720 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - USB + Bluetooth Mechanical
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Ready When You Are
Ready When You Are

Ditch the battery and work worry-free with an ultra-fast rechargeable supercapacitor that provides up to 2 months of usage from a 3-minute charge[1]. You can even recharge the keyboard while working, using the included USB-C cable[2], and stay typing uninterrupted[3].

Switch Devices Seamlessly
Switch Devices Seamlessly

Seamlessly and securely connect across multiple operating systems[4] and devices—two via Bluetooth and one via 2.4 GHz HP Unifying Dongle. You can also easily switch connected peripherals from one PC to another with this keyboard’s multi-device key[5].

Personalized Productivity
Personalized Productivity

Elevate your productivity with programmable buttons and keys[6] that reduce unnecessary keystrokes. Access Microsoft Copilot[7] with one key, and enjoy precise tracking and mouse movement on almost any surface[8].

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
USB + Bluetooth
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Multi-device support
Yes
Frequency band
2.4 GHz
Certification
CB; FCC; IC; RCM; WPC; NTC; IMDA; BSMI; NCC; SRRC; SIRIM; TRA; EAC; ICASA; UKCA; KCC; TUV; RATEL; IFETEL; BIS; MOICT; iCTqatar; RoHS; Subtel; NKRZI
Design
Backlight *
No
Product colour *
Black
LED indicators
Battery, Status
HP segment
Home
Features
Wireless range
10 m
USB connector type
USB Type-A
Power
Power source type *
Battery
Rechargeable
Yes
Mouse
Mouse included *
Yes
Mouse
Buttons quantity
5
Scroll
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122139736; (ABU) 198122139866
HP GTIN (EAN/UPC)
198122139736, 198122139866
Weight & dimensions
Keyboard dimensions (WxDxH)
420.47 x 120.7 x 17.66 mm
Keyboard weight
499 g
Mouse dimensions (WxDxH)
114.89 x 73.26 x 39.86 mm
Mouse weight
90.1 g
Weight
499 g
Packaging data
Package width
538 mm
Package depth
125 mm
Package height
46 mm
Package weight
820 g
Packaging content
Number of products included *
2 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)