location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX50 2500 ANSI lumens LCD SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED SX50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0027B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED SX50 2500 ANSI lumens LCD SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2500 ANSI lumens
  • - Lamp
  • - SXGA (1280x1024) 1000:1
  • - Focus: Manual
More>>>
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SXGA (1280x1024)
Contrast ratio (typical) *
1000:1
Uniformity
85%
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
200 W
Lens system
Focus *
Manual
Digital zoom
12x
Features
Dot clock scanning frequency
170 MHz
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Weight & dimensions
Weight *
3.9 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
284 x 96 x 286 mm
Resolution
1400 x 1050 pixels
Horizontal resolution
550 lines
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:20:32
Uk has collected 4 expert reviews for Canon XEED SX50 2500 ANSI lumens LCD SXGA (1280x1024) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-08-14 03:20:21
This pricey LCoS projector excels at bright, colorful graphics, but sharp text requires a SXGA+ resolution source.
Good Displayed accurate colors and details, Good for fixedinstallation environments...
Bad Resolution not supported by all laptops...
Bottom line This pricey projector excels at bright, colorful graphics, but it requires a computer capable of generating SXGA+ resolution for sharp presentations.
71%
projectorreviews.com
Updated:
2011-08-14 03:20:24
This is a great projector. Finally there is a truly portable SXGA+ projector that is affordable, and that is $2000 below the next least expensive SXGA+ projector that Im aware of. It screams "watch out" to the SXGA+ projector competitors...
0%
pcmag.com
Updated:
2011-08-14 03:20:28
A big part of what makes the Realis SX50 ($5,000 street) worth noticing is that its built around LCoS (liquid crystal on silicon) technology. If you havent heard of LCoS, its because there havent been many LCoS projectors to hear about. With the...
Good LCoS (liquid crystal on silicon) technology sidesteps common problems of both DLP and LCD projectors. Bright image. Excellent color and overall image quality. High resolution.
Bad The native resolution is SXGA+ (1,400-by-1,050), which your current system may not support. Volume from the built-in speakers is barely loud enough to fill a small closet.
Bottom line A lot has been written about LCoS (liquid crystal on silicon) and how it promises to be a much better projector technology than DLP and LCD technology. The Canon Realis SX50, which is currently the lightest LCoS projector on the planet, goes a long way...
80%
Brand Image Product code Product Stock Price from
Canon LV7245 BEAMER 2500 ANSI lumens XGA (1024x768) Canon LV7245 BEAMER 2500 ANSI lumens XGA (1024x768)
(show image)
LV7245 LV7245 BEAMER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)