location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a 27 Gen 5 Intel Core 7 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50a 27 Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SB004SMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156919137 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 13:40:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50a 27 Gen 5 Intel Core 7 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Grey 90 W
  • - Intel Core 7 Processor cores: 10
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 5200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Multitasking with optimal performance
Multitasking with optimal performance

The Lenovo ThinkCentre Neo 50a Gen 5 (27” Intel) is a slim, compact all-in-one PC designed for modern hybrid workspaces. Optimized for high-end task delivery and performance, this entry-level desktop minimizes ambient noise, boasting ultralow-noise operation. With the power of 13th Gen Intel® Core™ processing , this desktop packs a punch. Whether you're a home office hero or a hybrid worker, you'll power through your day like a pro. This energy-conscious PC  focuses on delivering a distraction-free and pleasant computing journey.

Big-screen clarity is a visual treat
Big-screen clarity is a visual treat

This PC is all about giving you more — more detail with more style. The 27” ThinkCentre Neo 50a Gen 5 all-in-one boasts a vivid and lifelike display. It’s available with or without touch capabilities and offers smooth performance and an enhanced visual experience with high refresh rates. It comes with an almost borderless bezel and its slim design allows you to prioritize your working comfort with easy monitor tilting to align with your preferences.

Smoother, streamlined work experience
Smoother, streamlined work experience

Add a modern touch to your workspace and embrace the future of device charging with the Neo 50a Gen 5 all-in-one PC. This innovative device makes it easy to charge your other devices, thanks in part to the optional charging stand. Its stylish design accommodates a charger base that frees up USB-C® ports and scarce power outlets. Plus, Lenovo Smart Storage allows you to enjoy features like quick share, auto backup, remote data access, and more. Its advanced WiFi 6 and Bluetooth® ensure seamless online interactions and wire-free device connections to keep you going.

Redefines virtual communication
Redefines virtual communication

Enjoy an enhanced visual experience with the ThinkCentre Neo 50a Gen 5 desktop. It includes a 5MP camera boosted with AI capabilities that facilitate high definition video conferences and online discussions. The Lenovo Smart Meeting software allows you to create temporary digital avatars as your virtual embodiments on the fly. Plus, AI noise suppression, face and group tracking, and directional voice capture guarantee optimal visual and audio presentation with rich soundscapes delivered by dual speakers powered by Dolby Audio™ and Harman®.

Transform everyday tasks
Transform everyday tasks

Experience improved task management and daily productivity with the ThinkCentre Neo 50a Gen 5 AIO desktop. Its built-in features such as Modern Standby, and optional Microsoft Co-Pilot, coupled with a comprehensive AI assistant, blend innovation with routine operations. Integrated with Office 365, Co-Pilot can automate recurring tasks, optimize data, and more in standard apps. What’s more, this PC enables display sharing, which fosters collaborative tasks — just connect your laptop via the HDMI-in port to relish the audio-visuals on the big AIO display. 

Shielded environment for all your data needs
Shielded environment for all your data needs

The ThinkCentre Neo 50a Gen 5 PC is always ready for action. It features optional ThinkShield security, a comprehensive suite of solutions that safeguard data and ensure overall protection. The built-in Trusted Platform Module firmware (fTPM) encrypts critical information, deterring security breaches. The e-shutter feature offers privacy on-demand, and the Kensington lock slot provides physical security. Lenovo Vantage vigilantly oversees your data and device health, alerting you to computing glitches, suspicious WiFi connections, data retrieval needs, and more.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core 7
Processor generation
Intel Core (Series 2)
Processor cores
10
Processor threads
16
Processor boost frequency
5.2 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
4 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
Graphics
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC233-CG
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
Combo headphone/mic port
Yes
Design
Colour name
Luna Grey
Product colour *
Grey
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
611.7 mm
Depth (with stand)
192 mm
Height (with stand)
473.2 mm
Weight (with stand)
7.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
Swiss
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)