More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Natural® MultiMedia Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50-00075
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.
- Bluetooth is another modern (wireless) connection method.
Keyboards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
49848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
26 May 2022 12:04:17
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 3 expert reviews for Microsoft Natural® MultiMedia keyboard PS/2 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
88%
|
Source | Review comments | Score |
---|---|---|
ign.com
Updated:
2017-03-01 10:15:43 |
If you're looking to upgrade your grimy, beat up keyboard and can afford to spend a few extra dollars, then I highly recommend the NMM. It's a good compromise between featureless budget models and pricey, highly customizable boards. There are a few simple additions that would make...
|
88%
|
hardwarecentral.com
Updated:
2017-03-01 10:15:43 |
Actually, the new blue hue is a nice change from the usual off-white, or the black and silver that seems to have replaced beige as desktop PC makers favorite. Besides highlighting the conventionally corded Optical Mouse Blue ($35) and Wireless Optical...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
9J.P0Y81.83B | A800 Multimedia Black X-touch 800 Multimedia KB Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Microsoft |
![]() (show image) |
B2H-00004 | Wireless Optical Desktop 5000 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Microsoft |
![]() (show image) |
B2H-00006 | Wireless Optical Desktop 5000 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Microsoft |
![]() (show image) |
S51-00006 | Wireless Optical Desktop Elite |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Microsoft |
![]() (show image) |
K51-00144 | Wireless Optical Desktop 1.0 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
99.POY81.816 | A800 Multimedia Keyboard, Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Sweex |
![]() (show image) |
EA250010 | Wireless Optical Desktop Set US |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Microsoft |
![]() (show image) |
S51-00016 | Wireless Optical Desktop Elite |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
13972 | Wireless Optical Desk Set 3011A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Logitech |
![]() (show image) |
967461-0100 | Cordless Internet Pro Desktop Black, US International |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|